Wurth Electronics ICS, Inc. Unclassified - 74980111211 74980111211

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857648-74980111211 Series: WE-RJ45 LAN Features: 1 Port Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-4517-1, 732-4517-2, 732-4517-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857648-74980111211 Series: WE-RJ45 LAN Features: 1 Port Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-4517-1, 732-4517-2, 732-4517-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - 74980111211 - 857648-74980111211 - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - 74980111211
857648-74980111211
Unclassified - 74980111211 857648-74980111211
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857648-74980111211 Series: WE-RJ45 LAN Features: 1 Port Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 732-4517-1, 732-4517-2, 732-4517-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857648-74980111211
Series: WE-RJ45 LAN
Features: 1 Port
Package: Reel - TR
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 732-4517-1, 732-4517-2, 732-4517-6

Buy Now Datasheet
Modular Connector Jacks With Magnetics - 74980111211 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks With Magnetics
74980111211
Modular Connector Jacks With Magnetics 74980111211
CONN JACK 1PORT 100 BASE-T SMD

CONN JACK 1PORT 100 BASE-T SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 857648-74980111211 74980111211
Product Name Unclassified - 74980111211 Modular Connector Jacks With Magnetics
Connector Type Automotive Connector; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details