TE Connectivity RJ45 Connectors 5-2301995-4

Description
Body Features Connector Profile : Standard Insulator Material : Liquid Crystal Polymer (LCP) LED Color (Bottom Left) : Green/Yellow LED Color (Bottom Right) : Green/Yellow Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.89 MM  [.153 INCH ] PCB Retention Feature Material : Liquid Crystal Polymer (LCP) Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 16.9 MM  [.665 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Other Shield Panel Ground Type : Bottom Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 1 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.9 MM  [.035 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Insulator Material : Liquid Crystal Polymer (LCP) LED Color (Bottom Left) : Green/Yellow LED Color (Bottom Right) : Green/Yellow Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.89 MM  [.153 INCH ] PCB Retention Feature Material : Liquid Crystal Polymer (LCP) Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 16.9 MM  [.665 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Other Shield Panel Ground Type : Bottom Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 1 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.9 MM  [.035 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 5-2301995-4 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
5-2301995-4
RJ45 Connectors 5-2301995-4
Body Features Connector Profile : Standard Insulator Material : Liquid Crystal Polymer (LCP) LED Color (Bottom Left) : Green/Yellow LED Color (Bottom Right) : Green/Yellow Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.89 MM  [.153 INCH ] PCB Retention Feature Material : Liquid Crystal Polymer (LCP) Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 16.9 MM  [.665 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Other Shield Panel Ground Type : Bottom Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 1 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.9 MM  [.035 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Insulator Material : Liquid Crystal Polymer (LCP)
  • LED Color (Bottom Left) : Green/Yellow
  • LED Color (Bottom Right) : Green/Yellow
  • Modular Jack Latch Orientation : Standard - Latch Down
  • PCB Ground Tab Location : 3.89 MM  [.153 INCH ]
  • PCB Retention Feature Material : Liquid Crystal Polymer (LCP)
  • Shield Material : Brass
  • Shield Plating Finish : Matte
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 2
  • Number of Positions : 8
  • PCB Mount Orientation : Vertical
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 16.9 MM  [.665 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Mating Entry Location : Top

Industry Standards


  • Performance Category : Cat 5
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount, Board Mount
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : LED
  • Shielded : Yes

Other


  • Shield Panel Ground Type : Bottom

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : 1

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 1.9 MM  [.035 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - A126268-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
A126268-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics A126268-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1362665-5-2301995-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
1362665-5-2301995-4
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 1362665-5-2301995-4
Win Source Part Number: 1362665-5-2301995-4 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Features: Board Lock Base Product Number: 2301995 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: 10/100/1000 Base-T, AutoMDIX REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Shielded Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Material: Copper Alloy Orientation: Vertical Housing Material: Liquid Crystal Polymer (LCP) Height Above Board: 0.665" (16.90mm) Number of Ports: 1 LED Color: Green, Yellow - Green, Yellow Tab Direction: Up Shield Material: Brass Number of Cores per Jack: 8

Win Source Part Number: 1362665-5-2301995-4
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tray
Product Status: Active
Features: Board Lock
Base Product Number: 2301995
Mounting Type: Through Hole
HTSUS: 8536.69.4040
Applications: 10/100/1000 Base-T, AutoMDIX
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Shielded
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Material: Copper Alloy
Orientation: Vertical
Housing Material: Liquid Crystal Polymer (LCP)
Height Above Board: 0.665" (16.90mm)
Number of Ports: 1
LED Color: Green, Yellow - Green, Yellow
Tab Direction: Up
Shield Material: Brass
Number of Cores per Jack: 8

Buy Now Datasheet
Singapore, Singapore
1Gb Electronic Connector
366-5-2301995-4
1Gb Electronic Connector 366-5-2301995-4
RJ45 Jack, 1Gb, Integrated Magnetics, LED, 1x1 Vertical Product overview: 5-2301995-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Gb. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1Gb, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5-2301995-4 can be used for catalog matching and distributor lookup.

RJ45 Jack, 1Gb, Integrated Magnetics, LED, 1x1 Vertical Product overview: 5-2301995-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Gb. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1Gb, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5-2301995-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 5-2301995-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5-2301995-4
Modular Connectors / Ethernet Connectors 5-2301995-4
RJ45 JACK INT.MAG. 1GB LED 1X1 VERT.

RJ45 JACK INT.MAG. 1GB LED 1X1 VERT.

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5-2301995-4
Modular Connectors / Ethernet Connectors 5-2301995-4
INDL ETHERNET CONNS

INDL ETHERNET CONNS

Buy Now
Modular Connectors / Ethernet Connectors - 5-2301995-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5-2301995-4
Modular Connectors / Ethernet Connectors 5-2301995-4
Modular Connectors / Ethernet Connectors RJ45 JACK INT.MAG. 1GB LED 1X1 VERT.

Modular Connectors / Ethernet Connectors RJ45 JACK INT.MAG. 1GB LED 1X1 VERT.

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Amp - Te Connectivity - 25AC3699 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Amp - Te Connectivity
25AC3699
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Amp - Te Connectivity 25AC3699
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connector Jacks With Magnetics - 5-2301995-4 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks With Magnetics
5-2301995-4
Modular Connector Jacks With Magnetics 5-2301995-4
CONN JACK 1PORT 1000 BASE-T PCB

CONN JACK 1PORT 1000 BASE-T PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-2301995-4 A126268-ND 1362665-5-2301995-4 366-5-2301995-4 5-2301995-4 5-2301995-4 25AC3699 5-2301995-4
Product Name RJ45 Connectors Modular/Ethernet Connector (RJ45) Jacks With Magnetics Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 1Gb Electronic Connector Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Amp - Te Connectivity Modular Connector Jacks With Magnetics
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45 Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Automotive Connector; Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Through Hole Solder
Mounting Panel Mount, Board Mount Through Hole Through Hole Board Lock Through Hole Mount Through Hole
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data