TE Connectivity RJ25 Connectors 5520250-3

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 16.13 MM  [.635 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Mating Alignment : Without Panel Mount Feature : With Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 152 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 16.13 MM  [.635 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Mating Alignment : Without Panel Mount Feature : With Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 152 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ25 Connectors - 5520250-3 - TE Connectivity
Berwyn, PA, United States
RJ25 Connectors
5520250-3
RJ25 Connectors 5520250-3
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 16.13 MM  [.635 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Mating Alignment : Without Panel Mount Feature : With Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 152 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 6
  • Number of Positions : 6
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .2, 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 16.13 MM  [.635 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : Polybutylene Terephthalate (PBT)
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount, Board Mount
  • Mating Alignment : Without
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Panel Stops

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Package
  • Packaging Quantity : 152

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : .01

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.8 MM  [.15 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Connectors Modular, MJ/RJ Std Plugs & Jacks - 5520250-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, MJ/RJ Std Plugs & Jacks
5520250-3
Connectors Modular, MJ/RJ Std Plugs & Jacks 5520250-3
MJR/A6P/6CPNL STOPSTRAY

MJR/A6P/6CPNL STOPSTRAY

Buy Now
Singapore, Singapore
Electronic Connector
366-5520250-3
Electronic Connector 366-5520250-3
Conn RJ-25 F 6 POS 1.27mm Solder RA Thru-Hole 6 Terminal 1 Port Cat 3 Box/Package/Tray Product overview: 5520250-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5520250-3 can be used for catalog matching and distributor lookup.

Conn RJ-25 F 6 POS 1.27mm Solder RA Thru-Hole 6 Terminal 1 Port Cat 3 Box/Package/Tray Product overview: 5520250-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5520250-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 5520250-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5520250-3
Modular Connectors / Ethernet Connectors 5520250-3
MJ,R/A,6P/6C,PNL STOPS,TRAY

MJ,R/A,6P/6C,PNL STOPS,TRAY

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5520250-3
Modular Connectors / Ethernet Connectors 5520250-3
SIDE ENTRY MOD JACKS

SIDE ENTRY MOD JACKS

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5520250-3
Modular Connectors / Ethernet Connectors 5520250-3
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A31406-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A31406-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A31406-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Modular Connectors - 5520250-3 - 764016-5520250-3 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 5520250-3
764016-5520250-3
Modular Connectors - 5520250-3 764016-5520250-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 764016-5520250-3 Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Board Lock, Panel Stops Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT), Polyester Orientation: 90° Angle (Right) Number of Ports: 1 Ratings: Cat3 LED Color: Does Not Contain LED Tab Direction: Down Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 764016-5520250-3
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Board Lock, Panel Stops
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Contact Material: Phosphor Bronze
Shielding: Unshielded
Housing Material: Polybutylene Terephthalate (PBT), Polyester
Orientation: 90° Angle (Right)
Number of Ports: 1
Ratings: Cat3
LED Color: Does Not Contain LED
Tab Direction: Down
Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Modular Connectors - 5520250-3 - 1129287-5520250-3 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 5520250-3
1129287-5520250-3
Modular Connectors - 5520250-3 1129287-5520250-3
Manufacturer: Tyco Electronics Win Source Part Number: 1129287-5520250-3 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Tyco Electronics
Win Source Part Number: 1129287-5520250-3
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Modular Connectors / Ethernet Connectors - 5520250-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5520250-3
Modular Connectors / Ethernet Connectors 5520250-3
Modular Connectors / Ethernet Connectors 6/6 SIDE ENTRY

Modular Connectors / Ethernet Connectors 6/6 SIDE ENTRY

Buy Now Datasheet
Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity - 42K8724 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
42K8724
Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 42K8724
CAT3 RJ25 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CAT3 RJ25 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
5520250-3 Rohs Compliant Amp - Te Connectivity - 82AC1760 - Newark, An Avnet Company
Chicago, IL, United States
5520250-3 Rohs Compliant Amp - Te Connectivity
82AC1760
5520250-3 Rohs Compliant Amp - Te Connectivity 82AC1760
5520250-3 ROHS COMPLIANT: YES

5520250-3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Rj25 Connector, Jack, 6P6C, 1 Port, Cat3; Modular Connector Type Amp - Te Connectivity - 18AH0371 - Newark, An Avnet Company
Chicago, IL, United States
Rj25 Connector, Jack, 6P6C, 1 Port, Cat3; Modular Connector Type Amp - Te Connectivity
18AH0371
Rj25 Connector, Jack, 6P6C, 1 Port, Cat3; Modular Connector Type Amp - Te Connectivity 18AH0371
RJ25 CONNECTOR, JACK, 6P6C, 1 PORT, CAT3; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

RJ25 CONNECTOR, JACK, 6P6C, 1 PORT, CAT3; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Jack, RJ25, 6 Position, Right Angle PCB Mount, Cat 3, Black - 70042934 - Allied Electronics, Inc.
Fort Worth, TX, USA
Modular Jack, RJ25, 6 Position, Right Angle PCB Mount, Cat 3, Black
70042934
Modular Jack, RJ25, 6 Position, Right Angle PCB Mount, Cat 3, Black 70042934
Features: Meets or Exceeds FCC Part 68 Rules and Regulations; REAPE-76 and UL 1863, Communication Circuit Accessories Available in Both Top and Side Entry Available in Both Shielded and Unshielded Versions 20 dB Shielding Effectiveness from 30 MHz to 400 MHz

Features:

  • Meets or Exceeds FCC Part 68 Rules and Regulations; REAPE-76 and UL 1863, Communication Circuit Accessories
  • Available in Both Top and Side Entry
  • Available in Both Shielded and Unshielded Versions
  • 20 dB Shielding Effectiveness from 30 MHz to 400 MHz
Supplier's Site
Modular Connector Jacks - 5520250-3 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
5520250-3
Modular Connector Jacks 5520250-3
CONN MOD JACK 6P6C R/A UNSHLD

CONN MOD JACK 6P6C R/A UNSHLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5520250-3 5520250-3 366-5520250-3 5520250-3 A31406-ND 764016-5520250-3 1129287-5520250-3 5520250-3 42K8724 82AC1760 70042934 5520250-3
Product Name RJ25 Connectors Connectors Modular, MJ/RJ Std Plugs & Jacks Electronic Connector Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors - 5520250-3 Modular Connectors - 5520250-3 Modular Connectors / Ethernet Connectors Cat3 Rj25 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 5520250-3 Rohs Compliant Amp - Te Connectivity Modular Jack, RJ25, 6 Position, Right Angle PCB Mount, Cat 3, Black Modular Connector Jacks
Connector Type Modular Connector and RJ Connector; Wire to Board Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Through Hole Thru-Hole Solder
Mounting Panel Mount, Board Mount Through Hole Through Hole Through Hole Mount Through Hole
Current Rating 0.2 to 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data