Wurth Electronics ICS, Inc. Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 74990111217

Description
Win Source Part Number: 1352082-74990111217 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Series: WE-RJ45 LAN Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Tin Height Above Board: 0.534" (13.55mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 29 LED Color: Yellow - Green Number of Cores per Jack: 4 Tab Direction: Up Shield Material: Copper Alloy Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Würth Elektronik
Request a Quote Datasheet
Description
Win Source Part Number: 1352082-74990111217 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Series: WE-RJ45 LAN Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Tin Height Above Board: 0.534" (13.55mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 29 LED Color: Yellow - Green Number of Cores per Jack: 4 Tab Direction: Up Shield Material: Copper Alloy Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Würth Elektronik
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1352082-74990111217 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
1352082-74990111217
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 1352082-74990111217
Win Source Part Number: 1352082-74990111217 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Series: WE-RJ45 LAN Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Tin Height Above Board: 0.534" (13.55mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 29 LED Color: Yellow - Green Number of Cores per Jack: 4 Tab Direction: Up Shield Material: Copper Alloy Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Würth Elektronik

Win Source Part Number: 1352082-74990111217
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Series: WE-RJ45 LAN
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Contact Material: Tin
Height Above Board: 0.534" (13.55mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10/100 Base-T, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 29
LED Color: Yellow - Green
Number of Cores per Jack: 4
Tab Direction: Up
Shield Material: Copper Alloy
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Würth Elektronik

Buy Now Datasheet
Modular Connector Jacks With Magnetics - 74990111217 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks With Magnetics
74990111217
Modular Connector Jacks With Magnetics 74990111217
CONN JACK 1PORT 100 BASE-T PCB

CONN JACK 1PORT 100 BASE-T PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1352082-74990111217 74990111217
Product Name Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Modular Connector Jacks With Magnetics
Connector Type Modular Connector and RJ Connector Automotive Connector; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 150508 - PIC Wire & Cable
Specs
Geometry Straight
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial RJ - DRPC115007040 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Termination NA
View Details