Wurth Electronics ICS, Inc. Connectors,Interconnects 615008140421

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Fixed Orientation: Horizontal Termination: Solder Shielding: Unshielded Features: 160 Position Connector Plug, Center Strip Contacts Surface Mount Gold LED Color: Green - Green Tab Direction: Up and Down
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Fixed Orientation: Horizontal Termination: Solder Shielding: Unshielded Features: 160 Position Connector Plug, Center Strip Contacts Surface Mount Gold LED Color: Green - Green Tab Direction: Up and Down
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Fixed Orientation: Horizontal Termination: Solder Shielding: Unshielded Features: 160 Position Connector Plug, Center Strip Contacts Surface Mount Gold LED Color: Green - Green Tab Direction: Up and Down

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Connector Type: Receptacle
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Fixed
Orientation: Horizontal
Termination: Solder
Shielding: Unshielded
Features: 160 Position Connector Plug, Center Strip Contacts Surface Mount Gold
LED Color: Green - Green
Tab Direction: Up and Down

Buy Now Datasheet
Modular Connector Jacks - 615008140421 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
615008140421
Modular Connector Jacks 615008140421
CONN MOD JACK 8P8C VERT SHIELDED

CONN MOD JACK 8P8C VERT SHIELDED

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 615008140421
Product Name Connectors,Interconnects Modular Connector Jacks
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Telecom Connectors - 2844814 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details