TE Connectivity SDL Connectors 5-1761184-3

Description
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Conductor Insulation Diameter Range : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : .205, .2 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Conductor Insulation Diameter Range : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : .205, .2 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDL Connectors - 5-1761184-3 - TE Connectivity
Berwyn, PA, United States
SDL Connectors
5-1761184-3
SDL Connectors 5-1761184-3
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Conductor Insulation Diameter Range : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : .205, .2 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Shield Material : Brass
  • Shield Plating Material : Tin over Nickel

Configuration Features


  • Compatible With Wire & Cable Type : Flat Ribbon Cable

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Conductor Insulation Diameter Range : 1.27 MM  [.05 INCH ]
  • Wire Size (MMSQ) : .205, .2
  • Wire Size (AWG) : 24

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Smoke Gray
  • Housing Material : Polycarbonate GF

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • PCB Mount Retention : Without
  • Polarization Code : E

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Receptacle Configuration : Standard

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 5-1761184-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5-1761184-3
Modular Connectors / Ethernet Connectors 5-1761184-3
8 SDL FLAT PLUG ASSY

8 SDL FLAT PLUG ASSY

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5-1761184-3
Modular Connectors / Ethernet Connectors 5-1761184-3
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A122875-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A122875-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A122875-ND
SDL, Plug Modular Connector 8 Positions Position Shielded Crimp

SDL, Plug Modular Connector 8 Positions Position Shielded Crimp

Buy Now Datasheet
Singapore, Singapore
1.5A Electronic Connector
366-5-1761184-3
1.5A Electronic Connector 366-5-1761184-3
8 Pos Shielded Modular Plug, Signal, 1.5A, Gold, Crimp Product overview: 5-1761184-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5-1761184-3 can be used for catalog matching and distributor lookup.

8 Pos Shielded Modular Plug, Signal, 1.5A, Gold, Crimp Product overview: 5-1761184-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5-1761184-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connector Plugs - 5-1761184-3 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
5-1761184-3
Modular Connector Plugs 5-1761184-3
CONN PLUG 8POS SDL 24AWG AU FLAT

CONN PLUG 8POS SDL 24AWG AU FLAT

Supplier's Site
8 Sdl Flat Plug Assy Amp - Te Connectivity - 11N6453 - Newark, An Avnet Company
Chicago, IL, United States
8 Sdl Flat Plug Assy Amp - Te Connectivity
11N6453
8 Sdl Flat Plug Assy Amp - Te Connectivity 11N6453
8 SDL FLAT PLUG ASSY

8 SDL FLAT PLUG ASSY

Supplier's Site
8 Sdl Flat Plug Assy Amp - Te Connectivity - 76AC7968 - Newark, An Avnet Company
Chicago, IL, United States
8 Sdl Flat Plug Assy Amp - Te Connectivity
76AC7968
8 Sdl Flat Plug Assy Amp - Te Connectivity 76AC7968
8 SDL FLAT PLUG ASSY

8 SDL FLAT PLUG ASSY

Supplier's Site
Modular Connectors / Ethernet Connectors - 5-1761184-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5-1761184-3
Modular Connectors / Ethernet Connectors 5-1761184-3
Modular Connectors / Ethernet Connectors 8 SDL FLAT 8P PLG ASSY

Modular Connectors / Ethernet Connectors 8 SDL FLAT 8P PLG ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1761184-3 5-1761184-3 A122875-ND 366-5-1761184-3 5-1761184-3 11N6453 5-1761184-3
Product Name SDL Connectors Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs 1.5A Electronic Connector Modular Connector Plugs 8 Sdl Flat Plug Assy Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Wire to Board Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.5 amps
Contact Size (AWG) 24 AWG 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26628-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
3A Electronic Connector - 407-1-532428-0 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Female / Jack
Termination Through Hole
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103946-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers