TE Connectivity Modular/Ethernet Connector (RJ45, RJ11) Jacks 406549-1

Description
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Request a Quote Datasheet
Description
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 406549-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
406549-1-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 406549-1-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Buy Now Datasheet
Modular Connectors - 406549-1 - 1128556-406549-1 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 406549-1
1128556-406549-1
Modular Connectors - 406549-1 1128556-406549-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1128556-406549-1 Packaging: Tray Mounting Style: Through Hole Features: Board Guide Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0μin (1.27μm) Contact Material: Phosphor Bronze Shielding: Shielded, EMI Finger Orientation: 90° Angle (Right) Number of Ports: 1 Ratings: Cat5 LED Color: Yellow - Green Tab Direction: Up Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Dielectric Material: Thermoplastic Categories: Connectors, Interconnects Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 441 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1128556-406549-1
Packaging: Tray
Mounting Style: Through Hole
Features: Board Guide
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0μin (1.27μm)
Contact Material: Phosphor Bronze
Shielding: Shielded, EMI Finger
Orientation: 90° Angle (Right)
Number of Ports: 1
Ratings: Cat5
LED Color: Yellow - Green
Tab Direction: Up
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Dielectric Material: Thermoplastic
Categories: Connectors, Interconnects
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 441
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Electronic Connector
366-406549-1
Electronic Connector 366-406549-1
CONN MOD JACK 8P8C R/A SHIELDED Product overview: 406549-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-406549-1 can be used for catalog matching and distributor lookup.

CONN MOD JACK 8P8C R/A SHIELDED Product overview: 406549-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-406549-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connector Jacks - 406549-1 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
406549-1
Modular Connector Jacks 406549-1
CONN MOD JACK 8P8C R/A SHIELDED

CONN MOD JACK 8P8C R/A SHIELDED

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 406549-1-ND 1128556-406549-1 366-406549-1 406549-1
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors - 406549-1 Electronic Connector Modular Connector Jacks
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data