WAGO Connector plug 750-977/000-022

Description
Connector ETHERNET; RJ-45; Cat. 6A; straight; Code T568B; AWG 24
Request a Quote Datasheet
Description
Connector ETHERNET; RJ-45; Cat. 6A; straight; Code T568B; AWG 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector plug - 750-977/000-022 - WAGO
Germantown, WI, United States
Connector plug
750-977/000-022
Connector plug 750-977/000-022
Connector ETHERNET; RJ-45; Cat. 6A; straight; Code T568B; AWG 24

Connector ETHERNET; RJ-45; Cat. 6A; straight; Code T568B; AWG 24

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 2946-750-977/000-022-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
2946-750-977/000-022-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 2946-750-977/000-022-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat6a IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat6a IDC

Buy Now Datasheet
Modular Connector Plugs - 750-977/000-022 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
750-977/000-022
Modular Connector Plugs 750-977/000-022
CONNECTOR ETHERNET; RJ-45; CAT.

CONNECTOR ETHERNET; RJ-45; CAT.

Supplier's Site Datasheet
Connector Ethernet; Rj-45; Cat. 6A; Straight; Code T568B; Awg 24 Wago - 53AC0403 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ethernet; Rj-45; Cat. 6A; Straight; Code T568B; Awg 24 Wago
53AC0403
Connector Ethernet; Rj-45; Cat. 6A; Straight; Code T568B; Awg 24 Wago 53AC0403
Connector ETHERNET; RJ-45; Cat. 6A; straight; Code T568B; AWG 24

Connector ETHERNET; RJ-45; Cat. 6A; straight; Code T568B; AWG 24

Supplier's Site
WAGO Field Wireable Sensor Plugs - 750-977/000-022 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Field Wireable Sensor Plugs
750-977/000-022
WAGO Field Wireable Sensor Plugs 750-977/000-022
Connector ETHERNET

Connector ETHERNET

Supplier's Site

Technical Specifications

  WAGO DigiKey ODG (Origin Data Global) Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 750-977/000-022 2946-750-977/000-022-ND 750-977/000-022 53AC0403 750-977/000-022
Product Name Connector plug Modular/Ethernet Connector (RJ45, RJ11) Plugs Modular Connector Plugs Connector Ethernet; Rj-45; Cat. 6A; Straight; Code T568B; Awg 24 Wago WAGO Field Wireable Sensor Plugs
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1981/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1872-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5377/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers