Wurth Electronics ICS, Inc. Unclassified - 7499111446 7499111446

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857651-7499111446 Series: WE-RJ45 LAN Features: 1 Port Package: Tube Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 29 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857651-7499111446 Series: WE-RJ45 LAN Features: 1 Port Package: Tube Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 29 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - 7499111446 - 857651-7499111446 - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - 7499111446
857651-7499111446
Unclassified - 7499111446 857651-7499111446
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857651-7499111446 Series: WE-RJ45 LAN Features: 1 Port Package: Tube Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 29 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857651-7499111446
Series: WE-RJ45 LAN
Features: 1 Port
Package: Tube
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 29
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Modular Connector Jacks With Magnetics - 7499111446 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks With Magnetics
7499111446
Modular Connector Jacks With Magnetics 7499111446
CONN JACK 1PORT 1000 BASE-T PCB

CONN JACK 1PORT 1000 BASE-T PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 857651-7499111446 7499111446
Product Name Unclassified - 7499111446 Modular Connector Jacks With Magnetics
Connector Type Automotive Connector; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details