TE Connectivity Modular/Ethernet Connector (RJ45, RJ11) Plugs 5-641335-3

Description
Plug Modular Connector 6p4c (RJ11, RJ14) Position Unshielded Cat3 IDC
Request a Quote Datasheet
Description
Plug Modular Connector 6p4c (RJ11, RJ14) Position Unshielded Cat3 IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A9092-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A9092-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A9092-ND
Plug Modular Connector 6p4c (RJ11, RJ14) Position Unshielded Cat3 IDC

Plug Modular Connector 6p4c (RJ11, RJ14) Position Unshielded Cat3 IDC

Buy Now Datasheet
Modular Connector Plugs - 5-641335-3 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
5-641335-3
Modular Connector Plugs 5-641335-3
CONN MOD PLUG 6P4C UNSHIELDED

CONN MOD PLUG 6P4C UNSHIELDED

Supplier's Site Datasheet
Plug; 6; 4; Polycarbonate; UL 94V-2; Phosphor Bronze; Flat Oval Stranded - 70085017 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; 6; 4; Polycarbonate; UL 94V-2; Phosphor Bronze; Flat Oval Stranded
70085017
Plug; 6; 4; Polycarbonate; UL 94V-2; Phosphor Bronze; Flat Oval Stranded 70085017
One-Piece Construction with Preloaded ContactsFCC and Telephone Industry Standard Size and PerformanceSelective ly Gold-Plated Contacts

One-Piece Construction with Preloaded ContactsFCC and Telephone Industry Standard Size and PerformanceSelectively Gold-Plated Contacts

Supplier's Site
Cat3 Modular Plug, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity - 50F940 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Modular Plug, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
50F940
Cat3 Modular Plug, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 50F940
CAT3 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:PlugRoHS Compliant: Yes

CAT3 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:PlugRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A9092-ND 5-641335-3 70085017 50F940
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Modular Connector Plugs Plug; 6; 4; Polycarbonate; UL 94V-2; Phosphor Bronze; Flat Oval Stranded Cat3 Modular Plug, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Contact Size (AWG) 26 to 28 AWG
Gender Male / Plug Male / Plug
Termination IDC
Unlock Full Specs
to access all available technical data

Similar Products