TE Connectivity RJ45 Connectors 2362760-1

Description
Body Features Modular Jack Latch Orientation : Inverted - Latch Up Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Zinc Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Modular Jack Latch Orientation : Inverted - Latch Up Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Zinc Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 2362760-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
2362760-1
RJ45 Connectors 2362760-1
Body Features Modular Jack Latch Orientation : Inverted - Latch Up Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Zinc Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Modular Jack Latch Orientation : Inverted - Latch Up

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • Port Configuration : Single Port

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.2
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Zinc

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 5e

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : High Speed Data
  • Indicator Type : No Indicator
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Modular Connector Style : Plug
  • Modular Jack & Plug Interface Type : Circular RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 17-2362760-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
17-2362760-1-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 17-2362760-1-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Modular Connector Plugs - 2362760-1 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
2362760-1
Modular Connector Plugs 2362760-1
CONN IDC PLUG DIE

CONN IDC PLUG DIE

Supplier's Site Datasheet
Rj45 Connector, Plug, 8P8C, 1Port Rohs Compliant Te Connectivity - 62AJ6488 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P8C, 1Port Rohs Compliant Te Connectivity
62AJ6488
Rj45 Connector, Plug, 8P8C, 1Port Rohs Compliant Te Connectivity 62AJ6488
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT ROHS COMPLIANT: YES

RJ45 CONNECTOR, PLUG, 8P8C, 1PORT ROHS COMPLIANT: YES

Supplier's Site
Rj45 Conn, Plug, 8P8C, 1Port, Cat5E; Modular Connector Type Te Connectivity - 51AJ9313 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P8C, 1Port, Cat5E; Modular Connector Type Te Connectivity
51AJ9313
Rj45 Conn, Plug, 8P8C, 1Port, Cat5E; Modular Connector Type Te Connectivity 51AJ9313
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN, PLUG, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2362760-1 17-2362760-1-ND 2362760-1 2362760-1 62AJ6488 51AJ9313
Product Name RJ45 Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs Modular Connector Plugs Rj45 Connector, Plug, 8P8C, 1Port Rohs Compliant Te Connectivity Rj45 Conn, Plug, 8P8C, 1Port, Cat5E; Modular Connector Type Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Free-Hanging (In-Line) Cable Mount
Current Rating 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1-406525-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
9 suppliers
Modular Connectors / Ethernet Connectors - 1-532430-0 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
2 suppliers