TE Connectivity SDL Connectors 5-520532-1

Description
Body Features Shield Material : Steel Shield Plating Finish : Bright Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Conductor Insulation Diameter Range : 1.14 - 1.27 MM  [.045 - .05 INCH ] Wire Size (MMSQ) : .129, .12 - .15, .081, .08 - .09 Wire Size (AWG) : 26, 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Steel Shield Plating Finish : Bright Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Conductor Insulation Diameter Range : 1.14 - 1.27 MM  [.045 - .05 INCH ] Wire Size (MMSQ) : .129, .12 - .15, .081, .08 - .09 Wire Size (AWG) : 26, 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDL Connectors - 5-520532-1 - TE Connectivity
Berwyn, PA, United States
SDL Connectors
5-520532-1
SDL Connectors 5-520532-1
Body Features Shield Material : Steel Shield Plating Finish : Bright Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Conductor Insulation Diameter Range : 1.14 - 1.27 MM  [.045 - .05 INCH ] Wire Size (MMSQ) : .129, .12 - .15, .081, .08 - .09 Wire Size (AWG) : 26, 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Shield Material : Steel
  • Shield Plating Finish : Bright
  • Shield Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Conductor Insulation Diameter Range : 1.14 - 1.27 MM  [.045 - .05 INCH ]
  • Wire Size (MMSQ) : .129, .12 - .15, .081, .08 - .09
  • Wire Size (AWG) : 26, 28

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Smoke Gray
  • Housing Material : Polycarbonate GF

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • PCB Mount Retention : Without
  • Polarization Code : E

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Receptacle Configuration : Standard

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 5-520532-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5-520532-1
Modular Connectors / Ethernet Connectors 5-520532-1
4 SDL RND PLUG ASSY 36 SERIES

4 SDL RND PLUG ASSY 36 SERIES

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5-520532-1
Modular Connectors / Ethernet Connectors 5-520532-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A113939-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A113939-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A113939-ND
SDL, Plug Modular Connector 4 Positions Position Unshielded Crimp

SDL, Plug Modular Connector 4 Positions Position Unshielded Crimp

Buy Now Datasheet
Connectors, Interconnects - Modular Connectors - Modular Connector Plugs - 1362640-5-520532-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Plugs
1362640-5-520532-1
Connectors, Interconnects - Modular Connectors - Modular Connector Plugs 1362640-5-520532-1
Win Source Part Number: 1362640-5-520532-1 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Plugs Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: 36 Package: Bulk Product Status: Active Features: Keyed Base Product Number: 520532 HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 1.5 A Shielding: Unshielded Wire Gauge: 26-28 AWG Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Color: Clear, Gray Connector Type: SDL, Plug Termination: Crimp Contact Material: Copper Alloy Voltage Rating: 30V Cable Type: Round Cable, Stranded Wires Number of Positions/Contacts: 4 Positions Housing Material: Polycarbonate (PC) Length: 0.848" (21.55mm)

Win Source Part Number: 1362640-5-520532-1
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Plugs
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: 36
Package: Bulk
Product Status: Active
Features: Keyed
Base Product Number: 520532
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 1.5 A
Shielding: Unshielded
Wire Gauge: 26-28 AWG
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Color: Clear, Gray
Connector Type: SDL, Plug
Termination: Crimp
Contact Material: Copper Alloy
Voltage Rating: 30V
Cable Type: Round Cable, Stranded Wires
Number of Positions/Contacts: 4 Positions
Housing Material: Polycarbonate (PC)
Length: 0.848" (21.55mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
367-5-520532-1
Electronic Connector 367-5-520532-1
CONN PLUG 4POS SDL RND 36 SERIES Product overview: 5-520532-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Plugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 367-5-520532-1 can be used for catalog matching and distributor lookup.

CONN PLUG 4POS SDL RND 36 SERIES Product overview: 5-520532-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Plugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 367-5-520532-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
4 Sdl Rnd Plug Assy 36 Series Rohs Compliant Amp - Te Connectivity - 15H8414 - Newark, An Avnet Company
Chicago, IL, United States
4 Sdl Rnd Plug Assy 36 Series Rohs Compliant Amp - Te Connectivity
15H8414
4 Sdl Rnd Plug Assy 36 Series Rohs Compliant Amp - Te Connectivity 15H8414
4 SDL RND PLUG ASSY 36 SERIES ROHS COMPLIANT: YES

4 SDL RND PLUG ASSY 36 SERIES ROHS COMPLIANT: YES

Supplier's Site
4 Sdl Rnd Plug Assy 36 Series Amp - Te Connectivity - 90AJ0275 - Newark, An Avnet Company
Chicago, IL, United States
4 Sdl Rnd Plug Assy 36 Series Amp - Te Connectivity
90AJ0275
4 Sdl Rnd Plug Assy 36 Series Amp - Te Connectivity 90AJ0275
4 SDL RND PLUG ASSY 36 SERIES

4 SDL RND PLUG ASSY 36 SERIES

Supplier's Site
Modular Connectors / Ethernet Connectors - 5-520532-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5-520532-1
Modular Connectors / Ethernet Connectors 5-520532-1
Modular Connectors / Ethernet Connectors 4 SDL RND PLUG ASSY 36 SERIES

Modular Connectors / Ethernet Connectors 4 SDL RND PLUG ASSY 36 SERIES

Buy Now Datasheet
Modular Connector Plugs - 5-520532-1 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
5-520532-1
Modular Connector Plugs 5-520532-1
CONN PLUG 4POS SDL RND 36 SERIES

CONN PLUG 4POS SDL RND 36 SERIES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-520532-1 5-520532-1 A113939-ND 1362640-5-520532-1 367-5-520532-1 15H8414 5-520532-1 5-520532-1
Product Name SDL Connectors Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs Connectors, Interconnects - Modular Connectors - Modular Connector Plugs Electronic Connector 4 Sdl Rnd Plug Assy 36 Series Rohs Compliant Amp - Te Connectivity Modular Connectors / Ethernet Connectors Modular Connector Plugs
Connector Type Wire to Board Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.5 amps 1.5 amps
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26621-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Modular Connectors / Ethernet Connectors - 1-533937-2 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
2 suppliers
Modular Connectors / Ethernet Connectors - 1-532828-0 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
2 suppliers