TE Connectivity LC Connectors 3-2120864-1

Description
Body Features Boot Color : Beige Connector Color : Beige Epoxyless : No Configuration Features Endface Geometry : PC Dimensions LC Connector Fiber Diameter (MICM) : 125 LC Connector Outside Cable Diameter : 4.8 - 8 MM  [.188 - .31 INCH ] Housing Features Housing Color : Beige Packaging Features LC Connector Packaging Method : Blister Packaging Quantity : 1 Product Type Features LC Connector Fiber Type : OM2 LC Connector Mode : Multimode LC Connector Style : Duplex LC Connector System : LIGHTCRIMP Pre-Polished : No
Request a Quote Datasheet
Description
Body Features Boot Color : Beige Connector Color : Beige Epoxyless : No Configuration Features Endface Geometry : PC Dimensions LC Connector Fiber Diameter (MICM) : 125 LC Connector Outside Cable Diameter : 4.8 - 8 MM  [.188 - .31 INCH ] Housing Features Housing Color : Beige Packaging Features LC Connector Packaging Method : Blister Packaging Quantity : 1 Product Type Features LC Connector Fiber Type : OM2 LC Connector Mode : Multimode LC Connector Style : Duplex LC Connector System : LIGHTCRIMP Pre-Polished : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC Connectors - 3-2120864-1 - TE Connectivity
Berwyn, PA, United States
LC Connectors
3-2120864-1
LC Connectors 3-2120864-1
Body Features Boot Color : Beige Connector Color : Beige Epoxyless : No Configuration Features Endface Geometry : PC Dimensions LC Connector Fiber Diameter (MICM) : 125 LC Connector Outside Cable Diameter : 4.8 - 8 MM  [.188 - .31 INCH ] Housing Features Housing Color : Beige Packaging Features LC Connector Packaging Method : Blister Packaging Quantity : 1 Product Type Features LC Connector Fiber Type : OM2 LC Connector Mode : Multimode LC Connector Style : Duplex LC Connector System : LIGHTCRIMP Pre-Polished : No

Body Features


  • Boot Color : Beige
  • Connector Color : Beige
  • Epoxyless : No

Configuration Features


  • Endface Geometry : PC

Dimensions


  • LC Connector Fiber Diameter (MICM) : 125
  • LC Connector Outside Cable Diameter : 4.8 - 8 MM  [.188 - .31 INCH ]

Housing Features


  • Housing Color : Beige

Packaging Features


  • LC Connector Packaging Method : Blister
  • Packaging Quantity : 1

Product Type Features


  • LC Connector Fiber Type : OM2
  • LC Connector Mode : Multimode
  • LC Connector Style : Duplex
  • LC Connector System : LIGHTCRIMP
  • Pre-Polished : No
Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
3-2120864-1
Modular Connectors / Ethernet Connectors 3-2120864-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A121731-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A121731-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A121731-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5e IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5e IDC

Buy Now Datasheet
Variant 14 Metal Plug Fo Lc Multi Mode Amp - Te Connectivity - 76AC5987 - Newark, An Avnet Company
Chicago, IL, United States
Variant 14 Metal Plug Fo Lc Multi Mode Amp - Te Connectivity
76AC5987
Variant 14 Metal Plug Fo Lc Multi Mode Amp - Te Connectivity 76AC5987
VARIANT 14 METAL PLUG FO LC MULTI MODE

VARIANT 14 METAL PLUG FO LC MULTI MODE

Supplier's Site
Modular Connectors / Ethernet Connectors - 3-2120864-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
3-2120864-1
Modular Connectors / Ethernet Connectors 3-2120864-1
Modular Connectors / Ethernet Connectors VARIANT 14 PLUG METAL FO LC MULT MDE

Modular Connectors / Ethernet Connectors VARIANT 14 PLUG METAL FO LC MULT MDE

Buy Now Datasheet
Modular Connector Plugs - 3-2120864-1 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
3-2120864-1
Modular Connector Plugs 3-2120864-1
METAL PLUG RJ45 CAT5E

METAL PLUG RJ45 CAT5E

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-2120864-1 3-2120864-1 A121731-ND 76AC5987 3-2120864-1 3-2120864-1
Product Name LC Connectors Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs Variant 14 Metal Plug Fo Lc Multi Mode Amp - Te Connectivity Modular Connectors / Ethernet Connectors Modular Connector Plugs
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1-1734579-4 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Modular Connector Type Te Connectivity - 24AC1607 - Newark, An Avnet Company
Specs
Connector Type Modular Connector and RJ Connector
Mounting Through Hole Mount
View Details
RJ45 Connectors - 133080-E - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount, Panel Mount
View Details