Festo Corporation Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16 17 19
Product Name Notes
finger lever valve VHEF-L-M52-E-G14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
finger lever valve VHEF-L-M52-E-G18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
finger lever valve VHEF-L-M52-E-N14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
finger lever valve VHEF-L-M52-E-N18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
finger lever valve VHEF-L-M52-M-G14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
finger lever valve VHEF-L-M52-M-G18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
finger lever valve VHEF-L-M52-M-N14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
finger lever valve VHEF-L-M52-M-N18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
finger lever valve VHEF-LT-M32-M-G14 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
finger lever valve VHEF-LT-M32-M-G18 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
finger lever valve VHEF-LT-M32-M-N14 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
finger lever valve VHEF-LT-M32-M-N18 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
flow control VFFG-T-M5-A-V1 Valve function=Throttle function, Mounting type=with thread, Operating pressure=-0,9 - 10 bar, Ambient temperature=-5 - 60 °C, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4]
hand lever valve VHEF-HS-B52-G14 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HS-B52-G18 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HS-B53C-G14 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HS-B53C-G18 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=700 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HS-B53E-G14 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=900 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HS-B53E-G18 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=530 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HS-M52-M-G14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HS-M52-M-G18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HS-P53C-M-G14 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HS-P53C-M-G18 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=700 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HS-P53E-M-G14 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=900 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HS-P53E-M-G18 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=530 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HST-B32-G14 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HST-B32-G18 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HST-M32-M-G14 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
hand lever valve VHEF-HST-M32-M-G18 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
pushbutton valve VHEF-P-B52-G14 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
pushbutton valve VHEF-P-B52-G18 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
pushbutton valve VHEF-P-M52-M-G14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
pushbutton valve VHEF-P-M52-M-G18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
pushbutton valve VHEF-PTC-B32-G14 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=3,5 - 10 bar
pushbutton valve VHEF-PTC-B32-G18 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=3,5 - 10 bar
pushbutton valve VHEF-PTC-M32-M-G14 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=3,5 - 10 bar
pushbutton valve VHEF-PTC-M32-M-G18 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=3,5 - 10 bar
pushbutton valve VHEF-PTCZ-B32-G14 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
pushbutton valve VHEF-PTCZ-B32-G18 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
pushbutton valve VHEF-PTCZ-M32-M-G14 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
pushbutton valve VHEF-PTCZ-M32-M-G18 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-K-M52-M-G14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-K-M52-M-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-K-M52-M-N14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-K-M52-M-N18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-KT-M32-M-G14 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-KT-M32-M-G18 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-KT-M32-M-N14 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-KT-M32-M-N18 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-R-M52-E-G14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-R-M52-E-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-R-M52-E-N14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-R-M52-E-N18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-R-M52-M-G14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-R-M52-M-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-R-M52-M-N14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-R-M52-M-N18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-RT-M32-M-G14 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-RT-M32-M-G18 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-RT-M32-M-N14 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
roller lever valve VMEF-RT-M32-M-N18 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-ES-B52-G14 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-ES-B52-G18 Valve function=5/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-ES-B53C-G14 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-ES-B53C-G18 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=700 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-ES-B53E-G14 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=900 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-ES-B53E-G18 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=530 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-ES-M52-M-G14 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-ES-M52-M-G18 Valve function=5/2 monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-ES-P53C-M-G14 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-ES-P53C-M-G18 Valve function=5/3 closed, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=700 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-ES-P53E-M-G14 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=900 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-ES-P53E-M-G18 Valve function=5/3 exhausted, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=530 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-EST-B32-G14 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-EST-B32-G18 Valve function=3/2 bistable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-EST-M32-M-G14 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
selector valve VHEF-EST-M32-M-G18 Valve function=3/2 open/closed, monostable, Type of actuation=manual, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-S-M52-E-G14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-S-M52-E-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-S-M52-E-N14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-S-M52-E-N18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-S-M52-M-G14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-S-M52-M-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-S-M52-M-N14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-S-M52-M-N18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-SC-M52-M-G14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=2,5 - 10 bar
stem actuated valve VMEF-SC-M52-M-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=2,5 - 10 bar
stem actuated valve VMEF-SC-M52-M-N14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=2,5 - 10 bar
stem actuated valve VMEF-SC-M52-M-N18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=2,5 - 10 bar
stem actuated valve VMEF-SCZ-M52-E-G14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-SCZ-M52-E-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-SCZ-M52-E-N14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-SCZ-M52-E-N18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-SCZ-M52-M-G14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-SCZ-M52-M-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-SCZ-M52-M-N14 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=1200 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-SCZ-M52-M-N18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-ST-M32-M-G14 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-ST-M32-M-G18 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-ST-M32-M-N14 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-ST-M32-M-N18 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-STC-M32-M-G14 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=3,5 - 10 bar
stem actuated valve VMEF-STC-M32-M-G18 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=3,5 - 10 bar
stem actuated valve VMEF-STC-M32-M-N14 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=3,5 - 10 bar
stem actuated valve VMEF-STC-M32-M-N18 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=3,5 - 10 bar
stem actuated valve VMEF-STCZ-M32-M-G14 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-STCZ-M32-M-G18 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-STCZ-M32-M-N14 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
stem actuated valve VMEF-STCZ-M32-M-N18 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
Compact module with integrated control electronics Dynamic regulation with short response time Minimal power consumption thanks to piezo technology Silent: ideal for mobile and patient-facing applications Ideal for life sciences...
Complete system offering control elements with all the functions required for pneumatic sequence controls For control cabinet installation Fast replacement of components
Control elements with all functions for pneumatic sequence controls For control cabinet installation Fast replacement of components
Corresponds to ISO 5599-1 Pneumatic actuation
Easy-to-clean design Increased corrosion protection Can be rotated horizontally through 360° when mounted
For valve manifold MPA As individual valve mounted on sub-base Comprehensive valve range
Functional combination of throttle check valve and piloted non-return valve High flow rate Can be rotated horizontally through 360° when mounted Compact and can be operated from the side
Lever in metal or polymer design Front panel mounting, through or mounting holes
Poppet valve Indirectly actuated Brass design In-line mounting
Stop valve, throttling at one end Metal version Precision adjustment for low and medium speeds Push-in connector/push-in sleeve
Sturdy and reliable Poppet valve All-metal version Principle with armature guide tube
Sturdy and reliable Wide range of voltages due to individual coils Principle with armature guide tube
Sub-base valve, semi in-line valve Individual or manifold assembly for 2 ... 10 pneumatic valves Operating voltage 24 V DC, 110/230 V AC (50 ... 60 Hz)
Very low power consumption High precision Integrated piezo technology

<< Prev Next >>