Festo Corporation Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| non-return valve VMPA14-RV Valve function=piloted non-return function, Type of actuation=pneumatic, Mounting type=Clip, Standard nominal flow rate=350 l/min, Operating pressure=0,5 - 8 bar | |
| non-return valve VMPA2-RV Valve function=piloted non-return function, Type of actuation=pneumatic, Mounting type=Clip, Standard nominal flow rate=330 l/min, Operating pressure=0,5 - 8 bar | |
| regulator plate VMPA1-B8-R1-M5-06 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure regulation range=0,5 - 5 bar | |
| regulator plate VMPA1-B8-R1-M5-10 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure regulation range=0,5 - 8,5 bar | |
| regulator plate VMPA1-B8-R2-M5-06 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure regulation range=2 - 5 bar | |
| regulator plate VMPA1-B8-R2-M5-10 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure regulation range=2 - 8,5 bar | |
| regulator plate VMPA1-B8-R3-M5-06 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure regulation range=2 - 5 bar | |
| regulator plate VMPA1-B8-R3-M5-10 Width=10,5 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure regulation range=2 - 8,5 bar | |
| regulator plate VMPA2-B8-R1C2-C-06 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R1C2-C-10 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R2C2-C-06 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R2C2-C-10 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R3C2-C-06 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R3C2-C-10 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R6C2-C-06 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 reversible, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R6C2-C-10 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 reversible, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R7C2-C-06 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VMPA2-B8-R7C2-C-10 Width=21 mm, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| solenoid valve VOVC-BT-T32C-MH-F-1T 1 Valve function=2x3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Operating pressure=0 - 8 bar, Design structure=Poppet valve with spring return | |
| solenoid valve VOVC-BT-T32C-MT-F-1T 1 Valve function=2x3/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Operating pressure=0 - 8 bar, Design structure=Poppet valve with spring return | |
| stem actuated valve V/O-3-1/8 Depending on the choice of connection, normally-open or normally-closed function. Valve function=3/2 open/closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=140 l/min, Operating pressure=-0,95 -... | |
| stem actuated valve VOS-3-1/8 Piloted, normally open. Valve function=3/2 open, monostable, Type of actuation=mechanical , Standard nominal flow rate=141 - 161 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat... | |
| For valve manifold MPA As individual valve mounted on sub-base Comprehensive valve range | |
| Linear characteristic curve for simple programming ATEX-certified Highly dynamic Piston spool with integrated sensor Electrical connection via M12x1 plug, 8-pin | |
| Redundantly constructed valve manifold, can be used for safe reversing of a hazardous movement Can be selected as a decentralized individual connection variant with electrical and pneumatic individual connection or... | |
| Through-holes in housing Polymer or aluminum design | |
| Very compact pneumatic valve for solutions with extremely compact assembly Suitable for applications in the electronics and light assembly industry In-line, semi in-line, and sub-base valve Manifold rail for 2... | |
| With roller lever Die-cast aluminum design |
| << Prev | Next >> |