Festo Corporation Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| High precision and dynamics for compact multi-channel pressure control with low flow rates. Ideal for a number of industries such as electronics and semiconductors, life science, textiles, battery production and... | |
| solenoid valve VUVB-ST12-B52-ZD-QX- 1T1 Valve function=5/2 bistable, Type of actuation=electrical , Valve size=24 mm, Standard nominal flow rate=260 - 450 l/min, Operating pressure=2,8 - 8 bar | |
| solenoid valve VUVB-ST12-B52-ZD-QX- D-1T1 Valve function=5/2 bistable, Type of actuation=electrical , Valve size=24 mm, Standard nominal flow rate=260 - 450 l/min, Operating pressure=2,8 - 8 bar | |
| solenoid valve VUVB-ST12-B52-ZH-QX- 1T1 Valve function=5/2 bistable, Type of actuation=electrical , Valve size=24 mm, Standard nominal flow rate=260 - 450 l/min, Operating pressure=2,8 - 8 bar | |
| solenoid valve VUVB-ST12-B52-ZH-QX- D-1T1 Valve function=5/2 bistable, Type of actuation=electrical , Valve size=24 mm, Standard nominal flow rate=260 - 450 l/min, Operating pressure=2,8 - 8 bar | |
| solenoid valve VUVB-ST12-M32C-MZD-Q X-1T1 Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2 - 8 bar | |
| solenoid valve VUVB-ST12-M32C-MZD-Q X-D-1T1 Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2 - 8 bar | |
| solenoid valve VUVB-ST12-M32C-MZH-Q X-1T1 Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2 - 8 bar | |
| solenoid valve VUVB-ST12-M32C-MZH-Q X-D-1T1 Valve function=3/2 closed, monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2 - 8 bar | |
| solenoid valve VUVB-ST12-M32U-MZD-Q X-1T1 Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2,8 - 8 bar | |
| solenoid valve VUVB-ST12-M32U-MZD-Q X-D-1T1 Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2,8 - 8 bar | |
| solenoid valve VUVB-ST12-M32U-MZH-Q X-1T1 Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2,8 - 8 bar | |
| solenoid valve VUVB-ST12-M32U-MZH-Q X-D-1T1 Valve function=3/2 open, monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2,8 - 8 bar | |
| solenoid valve VUVB-ST12-M52-MZD-QX -1T1 Valve function=5/2 monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2,8 - 8 bar | |
| solenoid valve VUVB-ST12-M52-MZD-QX -D-1T1 Valve function=5/2 monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2,8 - 8 bar | |
| solenoid valve VUVB-ST12-M52-MZH-QX -1T1 Valve function=5/2 monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2,8 - 8 bar | |
| solenoid valve VUVB-ST12-M52-MZH-QX -D-1T1 Valve function=5/2 monostable, Type of actuation=electrical , Valve size=12 mm, Standard nominal flow rate=240 - 400 l/min, Operating pressure=2,8 - 8 bar | |
| Compact universal valve Connection technology via electrical connecting plate (E-box) High flow rate relative to its size In-line valves can be used as individual valves or manifold valves | |
| Corresponds to ISO 15407-1 and to ISO 15218 for pilot valve with interface Electrical connection via type C plug Robust metal housing Manifold assembly with mixed sizes possible | |
| Corresponds to ISO 5599-1 Electrical connection via central plug Robust metal housing Manifold assembly with mixed sizes possible | |
| For valve manifold VTSA/VTSA-F Robust metal housing | |
| Sub-base valve Valve manifold VTUG with multi-pin plug, fieldbus interface Variants in accordance with EU Explosion Protection Directive (ATEX) |
| << Prev | Next >> |