Festo Corporation Stem actuated valve VMEF-S-M52-E-G18

Description
stem actuated valve VMEF-S-M52-E-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
Request a Quote Datasheet
Description
stem actuated valve VMEF-S-M52-E-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stem actuated valve - VMEF-S-M52-E-G18 - Festo Corporation
Islandia, NY, United States
Stem actuated valve
VMEF-S-M52-E-G18
Stem actuated valve VMEF-S-M52-E-G18
stem actuated valve VMEF-S-M52-E-G18 Valve function=5/2 monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar

stem actuated valve VMEF-S-M52-E-G18 Valve function=5/2 monostable, Type of actuation=mechanical, Width=20 mm, Standard nominal flow rate=750 l/min, Operating pressure=-0,95 - 10 bar

Supplier's Site Datasheet
Valves and Control - 2171-VMEF-S-M52-E-G18-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-VMEF-S-M52-E-G18-ND
Valves and Control 2171-VMEF-S-M52-E-G18-ND
STEM ACTUATED VALVE

STEM ACTUATED VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number VMEF-S-M52-E-G18 2171-VMEF-S-M52-E-G18-ND
Product Name Stem actuated valve Valves and Control
Valve Type Gate Control Valve; Control Valve
Primary Material Aluminum
Media Air; Compressed Air
Maximum Pressure -13.78 to 145.04 psi (-9.7 to 102 m H2O) -13.80 to 145.00 psi (-9.71 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Valves and Control - 2171-CPV14-BS-5/3G-1/8-ND - DigiKey
Specs
Valve Type Control Valve; Control Valve
Maximum Pressure 36.00 to 145.00 psi (25.34 to 102 m H2O)
Connection Description Threaded
View Details
2 suppliers
Air solenoid valve - CPE24-M1H-5/3G-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M2H-5JS-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M2H-5J-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers