Festo Corporation Stem actuated valve VMEF-STC-M32-M-N14

Description
stem actuated valve VMEF-STC-M32-M-N14 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=3,5 - 10 bar
Request a Quote Datasheet
Description
stem actuated valve VMEF-STC-M32-M-N14 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=3,5 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stem actuated valve - VMEF-STC-M32-M-N14 - Festo Corporation
Islandia, NY, United States
Stem actuated valve
VMEF-STC-M32-M-N14
Stem actuated valve VMEF-STC-M32-M-N14
stem actuated valve VMEF-STC-M32-M-N14 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=3,5 - 10 bar

stem actuated valve VMEF-STC-M32-M-N14 Valve function=3/2 closed, monostable, Type of actuation=mechanical, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=3,5 - 10 bar

Supplier's Site Datasheet
Valves and Control - 2171-VMEF-STC-M32-M-N14-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-VMEF-STC-M32-M-N14-ND
Valves and Control 2171-VMEF-STC-M32-M-N14-ND
STEM ACTUATED VALVE

STEM ACTUATED VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number VMEF-STC-M32-M-N14 2171-VMEF-STC-M32-M-N14-ND
Product Name Stem actuated valve Valves and Control
Primary Material Aluminum
Media Air; Compressed Air
Maximum Pressure 50.76 to 145.04 psi (35.73 to 102 m H2O) 51.00 to 145.00 psi (35.89 to 102 m H2O)
Media Temperature 140 to 14 F (60 to -10 C)
Unlock Full Specs
to access all available technical data

Similar Products

Basic valve - CPE18-P1-5/3B-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M2H-5/3E-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
FSTO Ball Valve - 4809119 - Galco Industrial Electronics
Specs
Valve Type Ball
View Details
Air solenoid valve - CPE10-M1BH-5JS-QS-6 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers