stem actuated valve VMEF-ST-M32-M-G18 Valve function=3/2 closed, monostable, Type of actuation=mechanical
STEM ACTUATED VALVE
| Festo Corporation | DigiKey | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | VMEF-ST-M32-M-G18 | 2171-VMEF-ST-M32-M-G18-ND |
| Product Name | Stem actuated valve | Valves and Control |
| Primary Material | Aluminum | |
| Media | Air; Compressed Air | |
| Maximum Pressure | -13.78 to 145.04 psi (-9.7 to 102 m H2O) | -13.80 to 145.00 psi (-9.71 to 102 m H2O) |
| Media Temperature | 140 to 14 F (60 to -10 C) |