Festo Corporation Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 10 13 14 15 16 17 18 19
Product Name Notes
Dual-pressure valve Connects two input signals in the AND function Mounting via through-holes
For attachment to air preparation units and compressed air networks/systems Automatic emptying after the max. fill level has been reached Automatic emptying after the operating pressure p < 0.5 bar...
Sturdy design Stainless steel and gunmetal process valves with stainless steel, brass, or aluminum actuators Safety position "closing" Different actuator sizes and housing materials Selection of different seat and shaft...

<< Prev