Festo Corporation Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| electrical pressure regulator PREL-186-HP3-V1-V-40 CFX2-1 Size=186, Nominal diameter DN=45, Series=L, Assembly position=Vertical, Type of actuation=electrical | |
| finger lever valve TH-3-1/4-B Normally closed. Valve function=3/2 closed, monostable, Standard nominal flow rate=600 l/min, Operating pressure=-0,95 - 10 bar, Design structure=Poppet seat, Nominal size=7 mm | |
| finger lever valve TH-3-M5 Normally closed. Valve function=3/2 closed, monostable, Standard nominal flow rate=80 l/min, Operating pressure=-0,95 - 8 bar, Design structure=Poppet seat, Nominal size=2 mm | |
| finger lever valve TH-5-1/4-B Normally closed. Valve function=5/2 monostable, Standard nominal flow rate=550 l/min, Operating pressure=-0,95 - 10 bar, Design structure=Poppet seat, Nominal size=7 mm | |
| finger lever valve TH/O-3-PK-3 With barbed fitting connection for tubing ND 3 mm. Depending on the choice of connections, normally-open or normally-closed function. Valve function=3/2 open/closed, monostable, Standard nominal flow... | |
| finger lever valve THO-3-1/4-B Normally open. Valve function=3/2 open, monostable, Standard nominal flow rate=600 l/min, Operating pressure=-0,95 - 10 bar, Design structure=Poppet seat, Nominal size=7 mm | |
| non-return valve VABF-L1-10H-H2 Valve size=10 mm, Valve function=piloted non-return function, Operating pressure=0,5 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation... | |
| non-return valve VABF-L1-14-H2 Valve size=14 mm, Valve function=piloted non-return function, Operating pressure=0,5 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation... | |
| pneumatic limit valve RWN/O-3-1/8-B With installation dimensions and point of actuation in accordance with DIN 43694 Valve function=3/2 open/closed, monostable, Standard nominal flow rate=120 l/min, Operating pressure=-0,95 - 8 bar... | |
| regulator plate VABF-S1-1-R1C2-C-6 For valve terminal VTSA, standard port pattern to 5599-1, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S1-1-R2C2-C-6 For valve terminal VTSA, standard port pattern to 5599-1, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S1-1-R4C2-C-10 For valve terminal VTSA, standard port pattern to 5599-1, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S1-1-R4C2-C-6 For valve terminal VTSA, standard port pattern to 5599-1, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S1-2-R1C2-C-10 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R1C2-C-6 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R2C2-C-10 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R2C2-C-6 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R3C2-C-10 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R3C2-C-6 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R4C2-C-10 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 and 4, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R4C2-C-6 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 and 4, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R5C2-C-10 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 and 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust)... | |
| regulator plate VABF-S1-2-R5C2-C-6 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 and 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust)... | |
| regulator plate VABF-S1-2-R6C2-C-10 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 reversible, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R6C2-C-6 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 reversible, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R7C2-C-10 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S1-2-R7C2-C-6 Width=54 mm, Based on the standard=ISO 5599-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-1-R1C2-C-10 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R1C2-C-6 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R2C2-C-10 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| roller lever valve R-3-M5 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=80 l/min, Operating pressure=-0,95 - 8 bar, Design structure=Poppet seat | |
| roller lever valve ROS-3-1/8 Piloted, normally open. Valve function=3/2 open, monostable, Type of actuation=mechanical , Standard nominal flow rate=169 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat | |
| roller lever valve RS-3-1/8 Indirectly actuated. Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=151 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat | |
| roller lever valve RS-4-1/8 Indirectly actuated. Valve function=4/2 monostable, Type of actuation=mechanical , Standard nominal flow rate=128 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat | |
| shut-off valve PAHL-SM-RE Width=90 mm, Type of actuation=electrical , Sealing principle=soft, Assembly position=(* Any, * Preferably vertical (pilot valve on top)), Manual override=(* detenting, * Pushing) | |
| solenoid coil MSFG-12 With standard plug socket Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=12 V DC: 4.1 W | |
| solenoid coil MSFG-12-OD For DC voltage, without plug socket. Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=12 V DC: 4.1 W | |
| solenoid coil MSFG-24-EX With knurled nut and spring washer. Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=24 V DC: 4.5 W, Permissible voltage fluctuation=+/- 10 % | |
| solenoid coil MSFG-24/42-50/60 With standard plug socket Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7 | |
| solenoid coil MSFG-24/42-50/60-DS For standard plug socket per DIN EN 175301 Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7 | |
| solenoid coil MSFG-24/42-50/60-DS- OD For standard plug socket per DIN EN 175301 Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7 | |
| solenoid coil MSFG-24/42-50/60-OD For DC voltage, without plug socket. Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7 | |
| solenoid coil MSFG-42-OD For DC voltage, without plug socket. Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=42 V DC: 5.5 W | |
| solenoid coil MSFW-110-50/60 With standard plug socket Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7 | |
| solenoid coil MSFW-110-50/60-DS With standard plug socket per DIN EN 175301 Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7 | |
| solenoid coil MSFW-110-50/60-EX With knurled nut and spring washer. Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7, Characteristic coil data=110 V AC: 50/60 Hz, pick-up power... | |
| solenoid coil MSFW-110-50/60-OD For AC voltage, without plug socket. Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7 | |
| solenoid coil MSFW-230-50/60 With standard plug socket Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7 | |
| solenoid coil MSFW-230-50/60-DS With standard plug socket per DIN EN 175301 Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7 | |
| solenoid coil MSFW-230-50/60-EX With knurled nut and spring washer. Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7, Characteristic coil data=230 V AC: 50/60 Hz, pick-up power... | |
| solenoid coil MSFW-230-50/60-OD For AC voltage, without plug socket. Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7 | |
| solenoid coil MSFW-24-50/60 With standard plug socket Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7 | |
| solenoid coil MSFW-24-50/60-EX With knurled nut and spring washer. Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7, Characteristic coil data=24 V AC: 50/60 Hz, pick-up power... | |
| solenoid coil MSFW-24-50/60-OD For AC voltage, without plug socket. Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7 | |
| solenoid coil MSFW-240-50/60-OD For AC voltage, without plug socket. Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7 | |
| solenoid coil MSFW-48-50/60-OD For AC voltage, without plug socket. Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7 | |
| solenoid coil MSG-12DC With standard plug socket per DIN EN 175301 Materials note=Conforms to RoHS | |
| solenoid coil MSG-12DC-OD With pin connections for plug sockets per DIN EN 175301 Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Protection class=IP65, Materials note=Conforms to RoHS | |
| solenoid coil MSG-24DC With standard plug socket per DIN EN 175301 Materials note=Conforms to RoHS | |
| solenoid coil MSG-24DC-OD With pin connections for plug sockets per DIN EN 175301 Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Protection class=IP65, Materials note=Conforms to RoHS | |
| solenoid coil MSN1G-24DC-OD For DC voltage, without plug socket. Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=24 V DC: 2.5 W, Permissible voltage fluctuation=-15 % / +10... | |
| solenoid coil MSN1W-110AC-OD For AC voltage, without plug socket. Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7, Characteristic coil data=(* 110 V AC: 50 Hz, pick-up... | |
| solenoid coil MSN1W-230AC-OD For AC voltage, without plug socket. Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7, Characteristic coil data=(* 230 V AC: 50 Hz, pick-up... | |
| solenoid coil MSN1W-24AC/12DC For AC voltage, without plug socket. Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7, Characteristic coil data=(* 12 V DC: 5 W, *... | |
| solenoid coil MSW-110AC With pin connections for plug sockets per DIN EN 175301 CE mark (see declaration of conformity)=to EU directive low-voltage devices, Materials note=Conforms to RoHS | |
| solenoid coil MSW-110AC-60-OD With pin connections for plug sockets per DIN EN 175301 Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Protection class=IP65, Materials note=Conforms to RoHS | |
| solenoid coil MSW-110AC-OD With pin connections for plug sockets per DIN EN 175301 Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Protection class=IP65, Materials note=Conforms to RoHS | |
| solenoid coil MSW-230AC With pin connections for plug sockets per DIN EN 175301 CE mark (see declaration of conformity)=to EU directive low-voltage devices, Materials note=Conforms to RoHS | |
| solenoid coil MSW-230AC-60-OD With pin connections for plug sockets per DIN EN 175301 Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Protection class=IP65, Materials note=Conforms to RoHS | |
| solenoid coil MSW-230AC-OD With pin connections for plug sockets per DIN EN 175301 Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Protection class=IP65, Materials note=Conforms to RoHS | |
| solenoid coil MSW-240AC-OD With pin connections for plug sockets per DIN EN 175301 Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Protection class=IP65, Materials note=Conforms to RoHS | |
| solenoid coil MSW-24AC With pin connections for plug sockets per DIN EN 175301 Materials note=Conforms to RoHS | |
| solenoid coil MSW-24AC-OD With pin connections for plug sockets per DIN EN 175301 Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Protection class=IP65, Materials note=Conforms to RoHS | |
| solenoid coil MSW-42AC With pin connections for plug sockets per DIN EN 175301 Materials note=Conforms to RoHS | |
| solenoid coil MSW-42AC-60 With pin connections for plug sockets per DIN EN 175301 Materials note=Conforms to RoHS | |
| solenoid coil MSW-42AC-OD With pin connections for plug sockets per DIN EN 175301 Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Protection class=IP65, Materials note=Conforms to RoHS | |
| solenoid coil MSW-48AC-OD With pin connections for plug sockets per DIN EN 175301 Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Protection class=IP65, Materials note=Conforms to RoHS | |
| stem actuated valve V-3-M5 Normally closed. Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=80 l/min, Operating pressure=-0,95 - 8 bar, Design structure=Poppet seat | |
| swivel lever valve RW-3-M5 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=80 l/min, Operating pressure=-0,95 - 8 bar, Design structure=Piston seat | |
| swivel lever valve RW/O-3-1/8 Depending on the choice of connection, normally-open or normally-closed function. Valve function=3/2 open/closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=140 l/min, Operating pressure=-0,95 -... | |
| Control elements with all functions for pneumatic sequence controls For control cabinet installation Fast replacement of components | |
| For actuator attachments such as pushbutton actuators, mushroom pushbuttons, mushroom actuators, selector switches, toggle levers, key actuators Reliable coupling system for quick mounting and dismounting | |
| For actuator attachments such as pushbutton actuators, mushroom pushbuttons, mushroom pushbuttons with detent, selector switches, or toggle levers Reliable coupling system for quick mounting and dismounting Polymer design | |
| For actuator attachments such as toggle and selector switches Reliable coupling system for quick mounting and dismounting Polymer design | |
| For high-pressure applications Food safe, see www.festo.com/sp/pre l -> "Certificates" tab Sizes: 90 mm, 186 mm | |
| Fully automatic condensate drain with independent electrical controller Interface for communicating with master control device Reliable thanks to non-contacting capacitive sensor Can be used with air preparation units or simply... | |
| NAMUR port pattern for solenoid valves to VDI/VDE 3845 Electrically actuated, piloted Reset via mechanical spring Explosion prevention and protection to ATEX | |
| Pneumatic control system Mounting via through-holes | |
| Robust housing for the specific requirements of the process automation industry Suitable for use outdoors and at temperatures down to –60 °C Resistant to UV radiation and corrosive environments With... | |
| Size: 124 mm Food-safe, see www.festo.com/sp/pve l -> "Certificates" tab For high-pressure applications Width dimension 124 mm | |
| Stop valve, manually operated In-line installation, can be screwed in, bulkhead fitting Variants: thread at both ends, push-in connector at both ends, thread/push-in connector | |
| Stop valve, manually operated In-line installation Internal thread at both ends With hand lever Pipe thread to ISO 2281 | |
| Sturdy and reliable Wide range of voltages due to individual coils Principle with armature guide tube | |
| Through-holes in housing Polymer or aluminum design | |
| Valve function: quick exhaust Stop valve, piloted Screw-in With or without muffler | |
| Width dimension 62 mm Compressed air filter, regulator, and compressed air regulator functions in a single unit High flow rate and highly efficient in removing contaminants Good control characteristics with... | |
| Width dimension 62 mm Intelligent air preparation unit for optimizing the use of compressed air as an energy medium in industrial automation technology Combination of stop valve, air flow sensor,... | |
| Width dimension 62 mm Predefined or freely configurable maintenance device combinations Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module | |
| With NPT connecting thread Width dimension 62 mm Compressed air filter, regulator, and compressed air regulator functions in a single unit High flow rate and highly efficient in removing contaminants... | |
| With NPT connecting thread Width dimension 62 mm Predefined or freely configurable maintenance device combinations Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching... | |
| With roller lever Die-cast aluminum design |
| << Prev | Next >> |