Festo Corporation Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Automatable 2-way ball valve with compact flange Stainless steel design Short installed length Blow-out proof shaft Manual operation possible using hand lever Flange to DIN 1092-1 Mounting flange to ISO... | |
| Automatable 2-way or 3-way ball valve Stainless steel design Blow-out proof shaft Manual operation possible using hand lever Connecting thread according to EN 10226-1 Mounting flange to ISO 5211 Use... | |
| Compact universal valve Pneumatically actuated High flow rate relative to its size In-line valves can be used as individual valves or manifold valves Can be combined on manifold rail with... | |
| Electropolished surfaces SFV4 PTFE seal with only little dead space The high-performance ball valve for the pharmaceutical and cosmetics industry FDA-compliant seal to FDA 21 CFR 177.1550 | |
| Universal valve, sturdy and durable Low-cost with no performance limitations Can be used as individual valves or manifold valves VTUS |
| << Prev | Next >> |