Festo Corporation Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19
Product Name Notes
2-way manual, with optional lockable hand lever 3-way, L-shaped or T-shaped hole, with optional lockable hand lever Stainless steel design Pipe thread to ASME B1.20.1
Brass design Pipe thread to EN 10226-1
Electropolished surfaces SFV4 PTFE seal with only little dead space The high-performance ball valve for the pharmaceutical and cosmetics industry FDA-compliant seal to FDA 21 CFR 177.1550
Extensive pressure range Directly actuated poppet valve No pressure difference required Can also be used in vacuum technology
Flanged connections to ANSI B 16.5. class 150 Static discharge assured API 607 Fire Safe certification Easy to service
High flow rates For mechanically cleaning compressed air filters and dust filter systems Fast opening and closing times Sturdy pilot system
High flow rates Large nominal diameters with relatively small solenoids No pressure difference required Can also be used in vacuum technology
Modular design Quick and easy replacement of the diaphragm Selection of different materials for housing and connector caps Different connection cap designs (G and NPT thread, clamp ferrule to DIN...

<< Prev Next >>