Festo Corporation Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| regulator plate VABF-S2-1-R2C2-C-6 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R3C2-C-10 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R3C2-C-6 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R4C2-C-10 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R4C2-C-6 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R5C2-C-10 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R5C2-C-6 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R6C2-C-10 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R6C2-C-6 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R7C2-C-10 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 10 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-1-R7C2-C-6 For valve terminal VTSA, standard port pattern to 5599-2, up to max. 6 bar. Width=42 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator... | |
| regulator plate VABF-S2-2-R1C2-C-10 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R1C2-C-6 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 1, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R2C2-C-10 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R2C2-C-6 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R3C2-C-10 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R3C2-C-6 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R4C2-C-10 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 and 4, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R4C2-C-6 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 and 4, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R5C2-C-10 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 and 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust)... | |
| regulator plate VABF-S2-2-R5C2-C-6 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 and 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust)... | |
| regulator plate VABF-S2-2-R6C2-C-10 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 reversible, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R6C2-C-6 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 2 reversible, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R7C2-C-10 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S2-2-R7C2-C-6 Width=54 mm, Based on the standard=ISO 5599-2, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for 4 reversible, Controller function=(* Output pressure constant, * with secondary exhaust) | |
| regulator plate VABF-S3-1-R1C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R1C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R2C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R2C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R3C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R3C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R4C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R4C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R5C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R5C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R6C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R6C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R7C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-1-R7C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=26 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R1C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R1C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R2C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R2C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R3C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R3C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R4C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R4C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R5C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R5C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R6C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R6C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R7C2-C-10 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 10 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S3-2-R7C2-C-6 For valve terminal VDMA-01/02, standard port pattern to 15407-1, up to 6 bar. Width=18 mm, Based on the standard=ISO 15407-1, Assembly position=Any, Pneumatic vertical stacking=Pressure regulator for... | |
| regulator plate VABF-S4-1-R1C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R1C2-C-10E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R1C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R1C2-C-6E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R2C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R2C2-C-10E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R2C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R2C2-C-6E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R3C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R3C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R4C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R4C2-C-10E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R4C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R4C2-C-6E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R5C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R5C2-C-10E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R5C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R5C2-C-6E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R6C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R6C2-C-10E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R6C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R6C2-C-6E Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-1-R7C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-1-R7C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=26 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R1C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R1C2-C-10E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R1C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R1C2-C-6E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R2C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R2C2-C-10E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R2C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R2C2-C-6E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R3C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R3C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R4C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R4C2-C-10E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R4C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R4C2-C-6E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R5C2-C-10 Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R5C2-C-10E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R5C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R5C2-C-6E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R6C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R6C2-C-10E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R6C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R6C2-C-6E Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(* Output pressure constant, * with secondary exhaust), Pressure gauge selection=possible | |
| regulator plate VABF-S4-2-R7C2-C-10 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 10 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| regulator plate VABF-S4-2-R7C2-C-6 For valve terminals VTSA and VTSA-F, standard port pattern to 15407-2, up to max. 6 bar. Width=18 mm, Based on the standard=ISO 15407-2, Assembly position=Any, Controller function=(*... | |
| soft-start valve VABF-S6-1-P5A4-G12-4 -1 Max. positive test pulse with logic 0=2500 µs, Max. negative test pulse with logic 1=1400 µs, Vibration resistance=Transport application test at severity level 2 in accordance... | |
| soft-start valve VABF-S6-1-P5A4-G12-4 -1-N Max. positive test pulse with logic 0=2500 µs, Max. negative test pulse with logic 1=1400 µs, Vibration resistance=Transport application test at severity level 2 in accordance... | |
| soft-start valve VABF-S6-1-P5A4-G12-4 -1-P Max. positive test pulse with logic 0=2500 µs, Max. negative test pulse with logic 1=1400 µs, Vibration resistance=Transport application test at severity level 2 in accordance... | |
| soft-start valve VABF-S6-1-P5A4-G12-4 -2A Vibration resistance=Transport application test at severity level 2 in accordance with FN 942017-4 and EN 60068-2-6, Shock resistance=Shock test with severity level 2 in accordance with... | |
| soft-start valve VABF-S6-1-P5A4-N12-4 -1 Max. positive test pulse with logic 0=2500 µs, Max. negative test pulse with logic 1=1400 µs, Vibration resistance=Transport application test at severity level 2 in accordance... | |
| soft-start valve VABF-S6-1-P5A4-N12-4 -1-N Max. positive test pulse with logic 0=2500 µs, Max. negative test pulse with logic 1=1400 µs, Vibration resistance=Transport application test at severity level 2 in accordance... | |
| soft-start valve VABF-S6-1-P5A4-N12-4 -1-P Max. positive test pulse with logic 0=2500 µs, Max. negative test pulse with logic 1=1400 µs, Vibration resistance=Transport application test at severity level 2 in accordance... | |
| soft-start valve VABF-S6-1-P5A4-N12-4 -2A Vibration resistance=Transport application test at severity level 2 in accordance with FN 942017-4 and EN 60068-2-6, Shock resistance=Shock test with severity level 2 in accordance with... | |
| solenoid coil VACC-S13-11-K4-1-EX4 A for armature system F19A, metric cable connector, intrinsically safe. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Required current consumption=16 mA | |
| solenoid coil VACC-S13-18-A1-1 for armature system F19, connection pattern type A, to EN 175 301, 24 V DC. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation... | |
| solenoid coil VACC-S13-18-A1-1U for armature system F19, connection pattern type A, to EN 175 301, 24 V DC and AC. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty... | |
| solenoid coil VACC-S13-18-A1-2U for armature system F19, connection pattern type A, to EN 175 301, 110 V DC and AC. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty... | |
| solenoid coil VACC-S13-18-A1-3U for armature system F19, connection pattern type A, to EN 175 301, 230 V DC and AC. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty... | |
| solenoid coil VACC-S13-18-K4-1U-EX 4ME for armature system F19, metric cable connector, 24 V DC and AC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,... | |
| solenoid coil VACC-S13-18-K4-1UF-E X4ME for armature system F19, metric cable connector, 24 V DC and AC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Internal fuse=Fuse... | |
| solenoid coil VACC-S13-18-K4-27U-E X4ME for armature system F19, metric cable connector, 60 V DC and AC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,... | |
| solenoid coil VACC-S13-18-K4-2U-EX 4ME for armature system F19, metric cable connector, 110 V DC and AC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,... | |
| solenoid coil VACC-S13-18-K4-3U-EX 4ME for armature system F19, metric cable connector, 230 V DC and AC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,... | |
| solenoid coil VACC-S18-120-A1-1 for armature system F10, connection pattern type A, to EN 175 301, 24 V DC. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation... | |
| solenoid coil VACC-S18-120-A1-1A for armature system F10, connection pattern type A, to EN 175 301, 24 V AC/50-60 Hz. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,... | |
| solenoid coil VACC-S18-120-A1-2A for armature system F10, connection pattern type A, to EN 175 301, 110 V AC/50-60 Hz. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,... | |
| solenoid coil VACC-S18-120-A1-3A for armature system F10, connection pattern type A, to EN 175 301, 230 V AC/50-60 Hz. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,... | |
| solenoid coil VACC-S18-120-K4-1U-E X4ME for armature system F10, metric cable connector, 24 V DC and AC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,... | |
| solenoid coil VACC-S18-120-K4-1UF- EX4ME for armature system F10, metric cable connector, 24 V DC and AC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Internal fuse=Fuse... | |
| solenoid coil VACC-S18-120-K4-27-E X4ME for armature system F10, metric cable connector, 60 V DC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation class=H... | |
| solenoid coil VACC-S18-120-K4-2U-E X4ME for armature system F10, metric cable connector, 110 V DC and AC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,... | |
| solenoid coil VACC-S18-120-K4-3U-E X4ME for armature system F10, metric cable connector, 230 V DC and AC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,... | |
| solenoid coil VACC-S18-120-K4-7-EX 4ME for armature system F10, metric cable connector, 48 V DC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation class=H... | |
| solenoid coil VACC-S18-18-K4-3A-EX 4D for armature system F10, metric cable connector, 220 VAC /50-60 Hz, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation class=H... | |
| solenoid coil VACC-S18-18-K5-3A-EX 4D for armature system F10, NPT cable connector, 220 VAC /50-60 Hz, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation class=H... | |
| solenoid coil VACC-S18-25-K4-1U-EX 4D for armature system F10, metric cable connector, 24 V DC and AC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation... | |
| solenoid coil VACC-S18-25-K4-2U-EX 4D for armature system F10, metric cable connector, 110 V DC and AC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation... | |
| solenoid coil VACC-S18-25-K4-3U-EX 4D for armature system F10, metric cable connector, 230 V DC and AC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation... | |
| solenoid coil VACC-S18-25-K5-1U-EX 4D for armature system F10, NPT cable connector, 24 V DC and AC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation... | |
| solenoid coil VACC-S18-25-K5-2U-EX 4D for armature system F10, NPT cable connector, 110 V DC and AC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation... | |
| solenoid coil VACC-S18-25-K5-3U-EX 4D for armature system F10, NPT cable connector, 230 V DC and AC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation... | |
| solenoid coil VACC-S18-35-A1-1 for armature system F10, connection pattern type A, to EN 175 301, 24 V DC. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation... | |
| solenoid coil VACC-S18-35-A1-1A for armature system F10, connection pattern type A, to EN 175 301, 24 V AC/50-60 Hz. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,... | |
| solenoid coil VACC-S18-35-A1-2A for armature system F10, connection pattern type A, to EN 175 301, 110 V AC/50-60 Hz. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,... | |
| solenoid coil VACC-S18-35-A1-3A for armature system F10, connection pattern type A, to EN 175 301, 230 V AC/50-60 Hz. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,... | |
| solenoid coil VACC-S18-35-K4-1U-EX 4ME for armature system F10, metric cable connector, 24 V DC and AC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,... | |
| solenoid coil VACC-S18-35-K4-1UF-E X4ME for armature system F10, metric cable connector, 24 V DC and AC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Internal fuse=Fuse... | |
| solenoid coil VACC-S18-35-K4-2U-EX 4ME for armature system F10, metric cable connector, 110 V DC and AC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,... | |
| solenoid coil VACC-S18-35-K4-3U-EX 4ME for armature system F10, metric cable connector, 230 V DC and AC, encapsulation, enhanced safety. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%,... | |
| solenoid coil VACC-S18-70-K4-16U-E X4D for armature system F10, metric cable connector, 120 V AC and DC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation... | |
| solenoid coil VACC-S18-70-K4-1U-EX 4D for armature system F10, metric cable connector, 24 V DC and AC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation... | |
| solenoid coil VACC-S18-70-K4-3U-EX 4D for armature system F10, metric cable connector, 230 V DC and AC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation... | |
| solenoid coil VACC-S18-70-K4-7U-EX 4D for armature system F10, metric cable connector, 48 V AC and DC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation... | |
| solenoid coil VACC-S18-70-K5-1-U2D for armature system F10, NPT cable connector, 24 V DC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation class=H | |
| solenoid coil VACC-S18-70-K5-16-U2 D for armature system F10, NPT cable connector, 120 V DC and AC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation... | |
| solenoid coil VACC-S18-70-K5-1U-EX 4D for armature system F10, NPT cable connector, 24 V DC and AC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation... | |
| solenoid coil VACC-S18-70-K5-2U-EX 4D for armature system F10, NPT cable connector, 110 V DC and AC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation... | |
| solenoid coil VACC-S18-70-K5-3-U2D for armature system F10, NPT cable connector, 230 V DC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation class=H | |
| solenoid coil VACC-S18-70-K5-3U-EX 4D for armature system F10, NPT cable connector, 230 V DC and AC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation... | |
| solenoid coil VACC-S18-70-K5-7-U2D for armature system F10, NPT cable connector, 48 V AC and DC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation class=H... | |
| solenoid coil VACC-S18-70-K5-7U-EX 4D for armature system F10, NPT cable connector, 48 V AC and DC, flameproof enclosure. Type of actuation=electrical , Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation... | |
| solenoid coil VACF-A-A1-1 Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V DC: 2.6 W, Permissible voltage fluctuation=+/- 10 % | |
| solenoid coil VACF-A-A1-16B Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=110/120 V AC: 50/60 Hz, pick-up power 2.7 VA, holding power 1.9 VA, Permissible voltage fluctuation=+/- 10 % | |
| solenoid coil VACF-A-A1-1A Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V AC: 50/60 Hz, pick-up power 2.5 VA, holding power 1.7 VA, Permissible voltage fluctuation=+/- 10 % | |
| solenoid coil VACF-A-A1-3W Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=230/240 V AC: 50/60 Hz, pick-up power 3.9 VA, holding power 2.8 VA, Permissible voltage fluctuation=+/- 10 % | |
| solenoid coil VACF-A-A1-5 Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=12 V DC: 2.8 W, Permissible voltage fluctuation=+/- 10 % | |
| solenoid coil VACF-A-A1-7 Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V DC: 2.8 W, Permissible voltage fluctuation=+/- 10 % | |
| solenoid coil VACF-A-A1-7A Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V AC: 50/60 Hz, pick-up power 2.5 VA, holding power 1.7 VA, Permissible voltage fluctuation=+/- 10 % | |
| solenoid coil VACF-B-B2-1 Type B connection pattern, industry standard, 24 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V DC: 3.3 W, Permissible voltage fluctuation=+/- 10 %... | |
| solenoid coil VACF-B-B2-16B Type B connection pattern, industry standard, 120 V AC/60 Hz and 110 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=110/120 V AC: 50/60... | |
| solenoid coil VACF-B-B2-1A Type B connection pattern, industry standard, 24 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V AC: 50/60 Hz, pick-up power 3.9 VA,... | |
| solenoid coil VACF-B-B2-3W Type B connection pattern, industry standard, 230 V AC/240 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=230/240 V AC: 50/60 Hz, pick-up power... | |
| solenoid coil VACF-B-B2-5 Type B connection pattern, industry standard, 12 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=12 V DC: 3.4 W, Permissible voltage fluctuation=+/- 10 %... | |
| solenoid coil VACF-B-B2-7 Type B connection pattern, industry standard, 48 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V DC: 3.4 W, Permissible voltage fluctuation=+/- 10 %... | |
| solenoid coil VACF-B-B2-7A Type B connection pattern, industry standard, 48 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V AC: 50/60 Hz, pick-up power 3.9 VA,... | |
| solenoid coil VACF-B-C1-1 Type C connection pattern, to EN 175 301, 24 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V DC: 3.3 W, Permissible voltage fluctuation=+/-... | |
| solenoid coil VACF-B-C1-16B Type C connection pattern, to EN 175 301, 120 V AC/60 Hz and 110 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=110/120 V... | |
| solenoid coil VACF-B-C1-1A Type C connection pattern, to EN 175 301, 24 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V AC: 50/60 Hz, pick-up power... | |
| solenoid coil VACF-B-C1-3W Type C connection pattern, to EN 175 301, 230 V AC/240 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=230/240 V AC: 50/60 Hz,... | |
| solenoid coil VACF-B-C1-5 Type C connection pattern, to EN 175 301, 12 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=12 V DC: 3.4 W, Permissible voltage fluctuation=+/-... | |
| solenoid coil VACF-B-C1-7 Type C connection pattern, to EN 175 301, 48 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V DC: 3.4 W, Permissible voltage fluctuation=+/-... | |
| solenoid coil VACF-B-C1-7A Type C connection pattern, to EN 175 301, 48 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V AC: 50/60 Hz, pick-up power... | |
| solenoid coil VACF-B-K1-1-1-EX4-M Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=24 V DC: 4.36 W | |
| solenoid coil VACF-B-K1-1-10-EX4-M Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=24 V DC: 4.36 W | |
| solenoid coil VACF-B-K1-1-20-EX4-M Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=24 V DC: 4.36 W | |
| solenoid coil VACF-B-K1-1-5-EX4-M Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=24 V DC: 4.36 W | |
| solenoid coil VACF-B-K1-16B-1-EX4- M Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=110 V AC: 50/60 Hz, power 4.18 VA | |
| solenoid coil VACF-B-K1-16B-5-EX4- M Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=110 V AC: 50/60 Hz, power 4.18 VA | |
| solenoid coil VACF-B-K1-1A-1-EX4-M Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=24 V AC: 50/60 Hz, power 3.85 VA | |
| solenoid coil VACF-B-K1-3A-1-EX4-M Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=230 V AC: 50/60 Hz, power 5.0 VA | |
| solenoid coil VACF-B-K1-3A-5-EX4-M Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=230 V AC: 50/60 Hz, power 5.0 VA | |
| solenoid coil VACN-H1-A1-1 for 14 mm armature tube, connection pattern type A, to EN 175 301, 24 V DC. Assembly position=Any, Switching position indicator=No, Min. pickup time=12 ms, Duty cycle=100%,... | |
| solenoid coil VACN-H1-A1-2A for 14 mm armature, connection pattern type A, to EN 175 301, 110 V AC/50-60 Hz. Assembly position=Any, Switching position indicator=No, Min. pickup time=12 ms, Duty cycle=100%,... | |
| solenoid coil VACN-H1-A1-3A for 14 mm armature tube, connection pattern type A, to EN 175 301, 230 V AC/50-60 Hz. Assembly position=Any, Switching position indicator=No, Min. pickup time=12 ms, Duty... | |
| solenoid coil VACN-N-A1-1 for armature system FN, connection pattern type A, to EN 175 301, 24 V DC. Type of actuation=electrical , Assembly position=Any, Duty cycle=100%, Insulation class=F, Enamelled wire... | |
| solenoid coil VACN-N-A1-1-EX2-N for armature system FN, connection pattern type A, to EN 175 301, 24 V DC, non-sparking. Type of actuation=electrical , Assembly position=Any, Duty cycle=100%, Insulation class=F, Enamelled... | |
| solenoid coil VACN-N-A1-1-EX4-A for armature system FN, connection pattern type A, to EN 175 301, 24 V DC, intrinsically safe. Type of actuation=electrical , Assembly position=Any, Duty cycle=100%, Required current... | |
| solenoid coil VACN-N-A1-16B for armature system FN, connection pattern type A, to EN 175 301, 120 V AC/60 Hz and 110V AC/50-60 Hz. Type of actuation=electrical , Assembly position=Any, Duty... | |
| solenoid coil VACN-N-A1-16B-EX2-N for armature system FN, connection pattern type A, to EN 175 301, 120 V AC/60 Hz and 110V AC/50-60 Hz, non-sparking Type of actuation=electrical , Assembly position=Any,... | |
| solenoid coil VACN-N-A1-3A for armature system FN, connection pattern type A, to EN 175 301, 230V AC/50-60 Hz. Type of actuation=electrical , Assembly position=Any, Duty cycle=100%, Insulation class=F, Enamelled wire... | |
| solenoid coil VACN-N-A1-3A-EX2-N for armature system FN, connection pattern type A, to EN 175 301, 230 V AC/50-60 Hz, non-sparking. Type of actuation=electrical , Assembly position=Any, Duty cycle=100%, Insulation class=F,... | |
| solenoid coil VACN-N-K1-1-EX4-M for armature system FN, 3m cable, 24 V DC, encapsulation. Type of actuation=electrical , Assembly position=Any, Duty cycle=100%, Insulation class=F, Enamelled wire insulation class=H | |
| solenoid coil VACN-N-K1-16B-EX4-M for armature system FN, 3m cable, 120V AC/60 Hz and 110V AC/50-60 Hz, encapsulation solenoid coil for armature system FN, 3m cable, 120V AC/60 Hz and 110V... | |
| solenoid coil VACN-N-K1-3A-EX4-M for armature system FN, 3m cable, 230 V AC/50-60 Hz, encapsulation. Type of actuation=electrical , Assembly position=Any, Duty cycle=100%, Insulation class=F, Enamelled wire insulation class=H | |
| solenoid coil VACN-N-K11-1-0.5-U4- M for armature system FN, line with insulating conduit connection, 24 V DC, encapsulation. Type of actuation=electrical , Assembly position=Any, Duty cycle=100%, Insulation class=H, Enamelled wire insulation... | |
| solenoid coil VACN-N-K11-16B-0.5-U 4-M for armature system FN, cable with insulating conduit connection, 120 V AC/60 Hz and 110V AC/50-60 Hz, encapsulation. Type of actuation=electrical , Assembly position=Any, Duty cycle=100%,... | |
| solenoid coil VACN-N-K11-3A-0.5-U4 -M for armature system FN, line with insulating conduit connection, 230 V AC/50-60 Hz, encapsulation. Type of actuation=electrical , Assembly position=Any, Duty cycle=100%, Insulation class=H, Enamelled wire... | |
| solenoid coil VACS-C-C1-1 Type C connection pattern, to EN 175 301, 24 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V DC: 2.6 W, Permissible voltage fluctuation=+/-... | |
| solenoid coil VACS-C-C1-16B Type C connection pattern, to EN 175 301, 120 V AC/60 Hz and 110 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=110/120 V... | |
| solenoid coil VACS-C-C1-1A Type C connection pattern, to EN 175 301, 24 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V AC: 50/60 Hz, pick-up power... | |
| solenoid coil VACS-C-C1-3W Type C connection pattern, to EN 175 301, 230 V AC/240 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=230/240 V AC: 50/60 Hz,... | |
| solenoid coil VACS-C-C1-5 Type C connection pattern, to EN 175 301, 12 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=12 V DC: 2.6 W, Permissible voltage fluctuation=+/-... | |
| solenoid coil VACS-C-C1-7 Type C connection pattern, to EN 175 301, 48 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V DC: 2.4 W, Permissible voltage fluctuation=+/-... | |
| solenoid coil VACS-C-C1-7A Type C connection pattern, to EN 175 301, 48 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V AC: 50/60 Hz, pick-up power... | |
| Automatable 2-way ball valve Brass design Blow-out proof shaft Manual operation possible using hand lever Connecting thread according to EN 10226-1 Mounting flange to ISO 5211 | |
| Control elements with all functions for pneumatic sequence controls For control cabinet installation Fast replacement of components | |
| Minimal height High flow rate Can be rotated horizontally through 360° when mounted Manually actuated exhaust possible | |
| Minimal height High flow rate Reduced noise emission Available with muffler Available with ducted or unducted exhaust air For higher cycle times | |
| Silent operation Very low power consumption High precision Integrated piezo technology Durable Mounting: via through-holes, H-rail mounting, on mounting plate or sub-base | |
| Silent operation Very low power consumption High precision Integrated piezo technology Short switching times Mounting: Using through-holes, H-rail mounting | |
| Used as a shut-off function for pressurizing and exhausting compressed air systems, e.g. upstream of air preparation combination units, for air blow guns, and also for exhausting pneumatic cylinders Non-overlapping,... |
| << Prev | Next >> |