Festo Corporation Roller lever valve VMEF-RT-M32-M-N14

Description
roller lever valve VMEF-RT-M32-M-N14 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
Request a Quote Datasheet
Description
roller lever valve VMEF-RT-M32-M-N14 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roller lever valve - VMEF-RT-M32-M-N14 - Festo Corporation
Islandia, NY, United States
Roller lever valve
VMEF-RT-M32-M-N14
Roller lever valve VMEF-RT-M32-M-N14
roller lever valve VMEF-RT-M32-M-N14 Valve function=3/2-way, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar

roller lever valve VMEF-RT-M32-M-N14 Valve function=3/2-way, monostable, Type of actuation=mechanical, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar

Supplier's Site Datasheet
Valves and Control - 2171-VMEF-RT-M32-M-N14-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-VMEF-RT-M32-M-N14-ND
Valves and Control 2171-VMEF-RT-M32-M-N14-ND
ROLLER LEVER VALVE

ROLLER LEVER VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number VMEF-RT-M32-M-N14 2171-VMEF-RT-M32-M-N14-ND
Product Name Roller lever valve Valves and Control
Primary Material Aluminum
Media Air; Compressed Air
Maximum Pressure -13.78 to 145.04 psi (-9.7 to 102 m H2O) -13.80 to 145.00 psi (-9.71 to 102 m H2O)
Media Temperature 140 to 14 F (60 to -10 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M2H-5L-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Air solenoid valve - CPE18-M3H-3OL-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M1H-5/3B-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M3H-5LS-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers