Festo Corporation Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Grid dimension 40 mm Compressed air filter, regulator, and compressed air regulator functions in a single unit High flow rate and highly efficient in removing contaminants Good control characteristics with... | |
| Grid dimension 40 mm Predefined or freely configurable maintenance device combinations Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module | |
| Grid dimension 90 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage... | |
| Grid dimension 90 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary venting Lockable rotary knob... | |
| Grid dimension 90 mm Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Switching position... | |
| Grid dimension 90 mm Piloted or directly actuated compressed air filter diaphragm regulator Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With... | |
| Grid dimension 90 mm Proportional air line lubricator with precision oil metering Quick and easy top-up even under pressure Oil capacity 30 ... 1500 cm³ | |
| Grid dimension 90 mm Single-channel exhausting up to Performance Level c and category 1 to EN ISO 13849-1 For reducing pressure quickly and reliably and for building up pressure gradually... | |
| Width dimension 62 mm 2/2-way valve for slowly pressurizing pneumatic installations (for use with shut off valve EM(1) and EE) For building up pressure gradually Adjustable pressure build-up time | |
| Width dimension 62 mm 2/2-way valve for slowly pressurizing pneumatic systems with electrically switchable pressure switchover point Supply voltage 24 V DC, 110, 230 V AC Switchable pressure switching point... | |
| Width dimension 62 mm As individual device and for manifold assembly Manifold assembly with through air supply Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation High secondary... | |
| Width dimension 62 mm Directly actuated diaphragm regulator Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With or without secondary venting High... | |
| Width dimension 62 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage... | |
| Width dimension 62 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary venting Lockable rotary knob... | |
| Width dimension 62 mm Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Switching position... | |
| Width dimension 62 mm Proportional air line lubricator with precision oil metering Quick and easy top-up even under pressure Oil capacity 30 ... 1500 cm³ | |
| Width dimension 62 mm Single-channel exhausting up to Performance Level c and category 1 to EN ISO 13849-1 For reducing pressure quickly and reliably and for building up pressure gradually... | |
| Width dimension 62 mm To build up a regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Good regulation characteristics with minimal... | |
| Width dimension 62 mm With integrated electric actuator unit for remotely setting the outlet pressure Constant output pressure even in the event of a power failure thanks to the fail-safe... | |
| Width dimension 62 mm With NPT connecting thread 2/2-way valve for slowly pressurizing pneumatic installations (for use with shut off valve EM(1) and EE) For building up pressure gradually Adjustable... | |
| Width dimension 62 mm With NPT connecting thread High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary... | |
| Width dimension 62 mm With NPT connecting thread Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at... | |
| With NPT connecting thread Grid dimension 40 mm Directly actuated diaphragm regulator Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With or... | |
| With NPT connecting thread Grid dimension 40 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary... | |
| With NPT connecting thread Grid dimension 40 mm Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at... | |
| With NPT connecting thread Grid dimension 40 mm Predefined or freely configurable maintenance device combinations Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching... | |
| With NPT connecting thread Grid dimension 40 mm Proportional air line lubricator with precision oil metering Quick and easy top-up even under pressure Oil capacity 30 ... 1500 cm³ | |
| With NPT connecting thread Grid dimension 40 mm To build up a regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Good... | |
| With NPT connecting thread Width dimension 62 mm 2/2-way valve for slowly pressurizing pneumatic systems with electrically switchable pressure switchover point Supply voltage 24 V DC, 110, 230 V AC... | |
| With NPT connecting thread Width dimension 62 mm As individual device and for manifold assembly Manifold assembly with through air supply Good regulation characteristics with minimal pressure hysteresis and primary... | |
| With NPT connecting thread Width dimension 62 mm As individual valve mounted on sub-base Manifold assembly with through air supply Good regulation characteristics with minimal pressure hysteresis and primary pressure... | |
| With NPT connecting thread Width dimension 62 mm Directly actuated diaphragm regulator Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With or... | |
| With NPT connecting thread Width dimension 62 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at... | |
| With NPT connecting thread Width dimension 62 mm Proportional air line lubricator with precision oil metering Quick and easy top-up even under pressure Oil capacity 30 ... 1500 cm³ | |
| With NPT connecting thread Width dimension 62 mm To build up a regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Good... | |
| With NPT connecting thread Width dimension 62 mm With integrated electric actuator unit for remotely setting the outlet pressure Constant output pressure even in the event of a power failure... |
| << Prev | Next >> |