Festo Corporation Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| toggle lever valve LOS-3-1/8 With idle return, piloted, normally open. Valve function=3/2 open, monostable, Type of actuation=mechanical , Standard nominal flow rate=175 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet... | |
| Combination of filter regulating valve, branching module, shut-off valve, soft-start valve, mounting accessories Size: mini, midi, maxi | |
| Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow... | |
| Proportional air line lubricator with precision oil metering Quick and easy top-up even under pressure Oil capacity 6.5 ... 190 cm³ Size: micro, mini, midi, maxi | |
| Setting values secured by locking the rotary knob With optional pressure gauge Size: mini | |
| Sturdy thanks to full metal design High corrosion resistance (corrosion resistance class CRC 3 to Festo standard 940 070) Ambient temperature -40 ... +80 °C Resistant to UV radiation and... | |
| Through-holes in housing Polymer or aluminum design | |
| Two pressure gauge connections for different installation options With manual, semi-automatic, or fully automatic condensate drain Lockable rotary knob Size: micro, mini, midi, maxi | |
| With roller lever Die-cast aluminum design |
| << Prev | Next >> |