Festo Corporation Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 19
Product Name Notes
intermediate pressure regulator plate LR-ZP-A-D-3 For ISO valves. Based on the standard=ISO 5599-1, Integrated function=Pressure regulator, Design structure=Piston, Pressure regulation range=0,5 - 12 bar, Inlet pressure 1=<= 14 bar
intermediate pressure regulator plate LR-ZP-A/B-D-3 For ISO valves. Based on the standard=ISO 5599-1, Integrated function=Pressure regulator, Design structure=Piston, Pressure regulation range=0,5 - 12 bar, Inlet pressure 1=<= 14 bar
intermediate pressure regulator plate LR-ZP-B-D-3 For ISO valves. Based on the standard=ISO 5599-1, Integrated function=Pressure regulator, Design structure=Piston, Pressure regulation range=0,5 - 12 bar, Inlet pressure 1=<= 14 bar
intermediate pressure regulator plate LR-ZP-P-D-3 For ISO valves. Based on the standard=ISO 5599-1, Integrated function=Pressure regulator, Design structure=Piston, Pressure regulation range=0 - 12 bar, Inlet pressure 1=<= 14 bar
solenoid coil MD-2-110VAC-PA For AC voltage, without plug socket. Assembly position=Any, Duty cycle=100%, Power factor cos {phi}=0,7, Characteristic coil data=110 V AC: 50/60 Hz, pick-up power 14.5 VA, holding power...
solenoid coil MD-2-230VAC-PA For AC voltage, without plug socket. Assembly position=Any, Duty cycle=100%, Power factor cos {phi}=0,7, Characteristic coil data=230 V AC: 50/60 Hz, pick-up power 14.5 VA, holding power...
solenoid coil MD-2-24VDC-PA For DC voltage, without plug socket. Assembly position=Any, Duty cycle=100%, Characteristic coil data=24 V DC: 6.8 W, Permissible voltage fluctuation=+/- 10 %, Protection class=IP65
toggle lever valve LS-3-1/8 With idle return, piloted, normally closed. Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=146 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet...
toggle lever valve LS-4-1/8 With idle return, piloted, normally closed. Valve function=4/2 monostable, Type of actuation=mechanical , Standard nominal flow rate=128 l/min, Operating pressure=3,5 - 8 bar, Design structure=Poppet seat...
CNOMO port and connection pattern, to ISO 15218 With or without manual override
Constant pressure differential between the input and output Without secondary exhaust Piston regulating valve with through pressure supply Without pressure gauge Connections: thread/push-in connector on top or at the side...
Corresponds to ISO 5599-1 Robust metal housing Manifold assembly with a mixture of ISO sizes 1, 2, and 3 possible Extensive range of electrical connection options Wide range of vertical...
Lockable design Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation High secondary venting
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow...
Manifold mounting or individual valve Especially suited for positioning, for stopping in the event of an emergency stop, and for holding double-acting cylinders in any position With or without manual...
Sturdy and reliable Poppet valve All-metal version Principle with armature guide tube
Sturdy and reliable Wide range of voltages due to individual coils Principle with armature guide tube
Sub-base valve, semi in-line valve Individual or manifold assembly for 2 ... 10 pneumatic valves Operating voltage 24 V DC, 110/230 V AC (50 ... 60 Hz)
To build up a regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Directly actuated diaphragm regulator Settings secured via detent on...

<< Prev Next >>