Festo Corporation Stem actuated valve VMEF-STCZ-M32-M-G14

Description
stem actuated valve VMEF-STCZ-M32-M-G14 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
Request a Quote Datasheet
Description
stem actuated valve VMEF-STCZ-M32-M-G14 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stem actuated valve - VMEF-STCZ-M32-M-G14 - Festo Corporation
Islandia, NY, United States
Stem actuated valve
VMEF-STCZ-M32-M-G14
Stem actuated valve VMEF-STCZ-M32-M-G14
stem actuated valve VMEF-STCZ-M32-M-G14 Valve function=3/2 closed, monostable, Type of actuation=mechanical , Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar

stem actuated valve VMEF-STCZ-M32-M-G14 Valve function=3/2 closed, monostable, Type of actuation=mechanical, Width=20 mm, Standard nominal flow rate=870 l/min, Operating pressure=-0,95 - 10 bar

Supplier's Site Datasheet
Valves and Control - 2171-VMEF-STCZ-M32-M-G14-ND - DigiKey
Thief River Falls, MN, United States
STEM ACTUATED VALVE

STEM ACTUATED VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number VMEF-STCZ-M32-M-G14 2171-VMEF-STCZ-M32-M-G14-ND
Product Name Stem actuated valve Valves and Control
Primary Material Aluminum
Media Air; Compressed Air
Maximum Pressure -13.78 to 145.04 psi (-9.7 to 102 m H2O) -13.80 to 145.00 psi (-9.71 to 102 m H2O)
Media Temperature 140 to 14 F (60 to -10 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M1H-3GLS-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M1H-5JS-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Air solenoid valve - CPE24-M3H-3GL-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M2H-5/3BS-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers