Body Features Product Weight (G) : 1409
Configuration Features Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver) Number of Safety Outputs : 2 Safety Functions : Integrated Safety Output Type : 2 OSSD Pairs (400mA) Status Light Type : LED
Dimensions Connection Cable Length (Max) (M) : 100 Controlled Height (MM) : 610 Overall Height (MM) : 663 Product Depth (MM) : 28 Product Height (MM) : 663 Product Length (MM) : 30
Electrical Characteristics Output Current (Max) (AMP) : .4 Output Voltage (VDC) : 24 Power Supply Voltage (VDC) : 24 ± 20%
Industry Standards IP Rating : IP67 Safety Level : Type 4 - PL e - Cat.4 , SIL3, SILCL3
Operation/Applicatio
n Detection & Functioning System : Emitter & Receiver Detection Type : Body Number of Beams : 8 Protected Height (MM) : 610 Response Time (MSEC) : 4.5 Start & Restart Type : Automatic & Manual
Usage Conditions Detection Resolution (MM) : 90 Operating Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ] Storage Temperature Range : -30 - 70 DEGC [-22 - 158 DEGF ]
Body Features
- Product Weight (G) : 1409
Configuration Features
- Connections Type : M12 5-Pole Connector (Emitter) & M12 8-Pole Connector (Receiver)
- Number of Safety Outputs : 2
- Safety Functions : Integrated
- Safety Output Type : 2 OSSD Pairs (400mA)
- Status Light Type : LED
Dimensions
- Connection Cable Length (Max) (M) : 100
- Controlled Height (MM) : 610
- Overall Height (MM) : 663
- Product Depth (MM) : 28
- Product Height (MM) : 663
- Product Length (MM) : 30
Electrical Characteristics
- Output Current (Max) (AMP) : .4
- Output Voltage (VDC) : 24
- Power Supply Voltage (VDC) : 24 ± 20%
Industry Standards
- IP Rating : IP67
- Safety Level : Type 4 - PL e - Cat.4 , SIL3, SILCL3
Operation/Application
- Detection & Functioning System : Emitter & Receiver
- Detection Type : Body
- Number of Beams : 8
- Protected Height (MM) : 610
- Response Time (MSEC) : 4.5
- Start & Restart Type : Automatic & Manual
Usage Conditions
- Detection Resolution (MM) : 90
- Operating Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]
- Storage Temperature Range : -30 - 70 DEGC [-22 - 158 DEGF ]