TE Connectivity Fiber Optic Attenuators 1-209948-5

Description
Fiber Optic Attenuator FC, Singlemode, Dual Window 15dB
Request a Quote Datasheet
Description
Fiber Optic Attenuator FC, Singlemode, Dual Window 15dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Attenuators - A20176-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Attenuators
A20176-ND
Fiber Optic Attenuators A20176-ND
Fiber Optic Attenuator FC, Singlemode, Dual Window 15dB

Fiber Optic Attenuator FC, Singlemode, Dual Window 15dB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Attenuators
Product Number A20176-ND
Product Name Fiber Optic Attenuators
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Motorized, 400 - 700 nm - VA-CB-1-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 400 to 700 nm (4000 to 7000 Å)
View Details
In-Line Optical Attenuators, Flat Wavelength, SC APC -  - Corning Optical Communications
Specs
Attenuator Type Fixed Attenuation
Connector Type SC
Operational Wavelength Range 1260 to 1580 nm (12600 to 15800 Å)
View Details
Multimode Variable Optical Attenuator - MPS-2550 - Microwave Photonic Systems, Inc.
Specs
Cable Type Multimode
Attenuator Type Variable Attenuation
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC
View Details
Fiber Attenuator - LC/UPC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details