Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FIBER OPTIC ATTENUATORS
TE CONNECTIVITY
209943-3 -- FIBER OPTIC ATTENUATORS
TE Connectivity
Fiber Optic Attenuators
209943-3
Description
Fiber Optic Attenuator SC, Singlemode, Dual Window 3dB
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Fiber Optic Attenuator SC, Singlemode, Dual Window 3dB
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Fiber Optic Attenuators
A20178-ND
Fiber Optic Attenuators
A20178-ND
Fiber Optic Attenuator SC, Singlemode, Dual Window 3dB
Fiber Optic Attenuator SC, Singlemode, Dual Window 3dB
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Fiber Optic Attenuators
Product Number
A20178-ND
Product Name
Fiber Optic Attenuators
Cable Type
Single Mode
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Fiber Optic Attenuator, In-line, 10 dB Fixed, No Connectors
F-FIA-10
Specs
Attenuation Range
10 dB
View Details
Corning Optical Communications
In-Line Optical Attenuators, Flat Wavelength, SC APC
Specs
Attenuator Type
Fixed Attenuation
Connector Type
SC
Operational Wavelength Range
1260 to 1580 nm (12600 to 15800 Å)
View Details
Microwave Photonic Systems, Inc.
Multimode Inline Optical Attenuator
MPS-2150
Specs
Cable Type
Multimode
Attenuator Type
Fixed Attenuation
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC, AVIM
View Details
Charles Industries, LLC
Fiber Attenuator
SC/UPC
Specs
Attenuation Range
1 to 30 dB
View Details