TE Connectivity Fiber Optic Attenuators 1-209948-0

Description
Fiber Optic Attenuator FC, Singlemode, Dual Window 10dB
Request a Quote Datasheet
Description
Fiber Optic Attenuator FC, Singlemode, Dual Window 10dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Attenuators - A20175-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Attenuators
A20175-ND
Fiber Optic Attenuators A20175-ND
Fiber Optic Attenuator FC, Singlemode, Dual Window 10dB

Fiber Optic Attenuator FC, Singlemode, Dual Window 10dB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Attenuators
Product Number A20175-ND
Product Name Fiber Optic Attenuators
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Motorized, 900 - 1300 nm - VA-CB-3-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 900 to 1300 nm (9000 to 13000 Å)
View Details
In-Line Optical Attenuators, Flat Wavelength, FC APC -  - Corning Optical Communications
Specs
Attenuator Type Fixed Attenuation
Connector Type FC
Operational Wavelength Range 1260 to 1580 nm (12600 to 15800 Å)
View Details
Singlemode Inline Optical Attenuator - MPS-2100 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Cable Type Single Mode
Attenuator Type Fixed Attenuation
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC
View Details
Fiber Attenuator - LC/UPC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details