Torque Output (in-lbs) @ 80 PSI : 107, Enclosure Material: Polyamide, Output Shaft: Stainless Steel, Air Port Connection: 1/4" NPT, Air Consumption (cu. in.): 10.8, Air Transfer: Internal, Stroke Time (seconds): .5, Cycle Time: .5 second, Minimum Air Pressure: 80 PSI, Maximum Air Pressure: 120 PSI, Operation: Rack and Pinion, Air-to-Spring (Spring Return)
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Pneumatic Valve Actuators |
| Product Number | 20877 |
| Product Name | Hayward PM Series Pneumatic Actuators & True Union Ball Valves |