U.S. Plastic Corporation Hayward PM Series Pneumatic Actuators & True Union Ball Valves 20876

Description
Torque Output (in-lbs) @ 80 PSI : 107, Enclosure Material: Polyamide, Output Shaft: Stainless Steel, Air Port Connection: 1/4" NPT, Air Consumption (cu. in.): 10.8, Air Transfer: Internal, Stroke Time (seconds): .5, Cycle Time: .5 second, Minimum Air Pressure: 80 PSI, Maximum Air Pressure: 120 PSI, Operation: Rack and Pinion, Air-to-Spring (Spring Return)
Description
Torque Output (in-lbs) @ 80 PSI : 107, Enclosure Material: Polyamide, Output Shaft: Stainless Steel, Air Port Connection: 1/4" NPT, Air Consumption (cu. in.): 10.8, Air Transfer: Internal, Stroke Time (seconds): .5, Cycle Time: .5 second, Minimum Air Pressure: 80 PSI, Maximum Air Pressure: 120 PSI, Operation: Rack and Pinion, Air-to-Spring (Spring Return)

Suppliers

Company
Product
Description
Supplier Links
Hayward PM Series Pneumatic Actuators & True Union Ball Valves - 20876 - U.S. Plastic Corporation
Lima, OH, USA
Hayward PM Series Pneumatic Actuators & True Union Ball Valves
20876
Hayward PM Series Pneumatic Actuators & True Union Ball Valves 20876
Torque Output (in-lbs) @ 80 PSI : 107, Enclosure Material: Polyamide, Output Shaft: Stainless Steel, Air Port Connection: 1/4" NPT, Air Consumption (cu. in.): 10.8, Air Transfer: Internal, Stroke Time (seconds): .5, Cycle Time: .5 second, Minimum Air Pressure: 80 PSI, Maximum Air Pressure: 120 PSI, Operation: Rack and Pinion, Air-to-Spring (Spring Return)

Torque Output (in-lbs) @ 80 PSI : 107, Enclosure Material: Polyamide, Output Shaft: Stainless Steel, Air Port Connection: 1/4" NPT, Air Consumption (cu. in.): 10.8, Air Transfer: Internal, Stroke Time (seconds): .5, Cycle Time: .5 second, Minimum Air Pressure: 80 PSI, Maximum Air Pressure: 120 PSI, Operation: Rack and Pinion, Air-to-Spring (Spring Return)

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pneumatic Valve Actuators
Product Number 20876
Product Name Hayward PM Series Pneumatic Actuators & True Union Ball Valves
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Actuator -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Pneumatic Diaphragm Actuator -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Actuator Type Diaphragm
Operating Pressure Range 37.71 to 116 psi (26.54 to 81.66 m H2O)
Actuator Action Direct Acting; Reverse Acting
View Details
Pneumatic Actuator - HP Series - DynaQuip Controls
Specs
Valve Motion Rotary
Actuator Torque 73 to 83462 In-lbs (84.17 to 96237 kg-cm)
Full Range of Rotary Motion 90°
View Details