U.S. Plastic Corporation Hayward PM Series Pneumatic Actuators & True Union Ball Valves 20874

Description
Torque Output (in-lbs) @ 80 PSI : 107, Enclosure Material: Polyamide, Output Shaft: Stainless Steel, Air Port Connection: 1/4" NPT, Air Consumption (cu. in.): 10.8, Air Transfer: Internal, Stroke Time (seconds): .5, Cycle Time: .5 second, Minimum Air Pressure: 80 PSI, Maximum Air Pressure: 120 PSI, Operation: Rack and Pinion, Air-to-Spring (Spring Return)
Description
Torque Output (in-lbs) @ 80 PSI : 107, Enclosure Material: Polyamide, Output Shaft: Stainless Steel, Air Port Connection: 1/4" NPT, Air Consumption (cu. in.): 10.8, Air Transfer: Internal, Stroke Time (seconds): .5, Cycle Time: .5 second, Minimum Air Pressure: 80 PSI, Maximum Air Pressure: 120 PSI, Operation: Rack and Pinion, Air-to-Spring (Spring Return)

Suppliers

Company
Product
Description
Supplier Links
Hayward PM Series Pneumatic Actuators & True Union Ball Valves - 20874 - U.S. Plastic Corporation
Lima, OH, USA
Hayward PM Series Pneumatic Actuators & True Union Ball Valves
20874
Hayward PM Series Pneumatic Actuators & True Union Ball Valves 20874
Torque Output (in-lbs) @ 80 PSI : 107, Enclosure Material: Polyamide, Output Shaft: Stainless Steel, Air Port Connection: 1/4" NPT, Air Consumption (cu. in.): 10.8, Air Transfer: Internal, Stroke Time (seconds): .5, Cycle Time: .5 second, Minimum Air Pressure: 80 PSI, Maximum Air Pressure: 120 PSI, Operation: Rack and Pinion, Air-to-Spring (Spring Return)

Torque Output (in-lbs) @ 80 PSI : 107, Enclosure Material: Polyamide, Output Shaft: Stainless Steel, Air Port Connection: 1/4" NPT, Air Consumption (cu. in.): 10.8, Air Transfer: Internal, Stroke Time (seconds): .5, Cycle Time: .5 second, Minimum Air Pressure: 80 PSI, Maximum Air Pressure: 120 PSI, Operation: Rack and Pinion, Air-to-Spring (Spring Return)

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pneumatic Valve Actuators
Product Number 20874
Product Name Hayward PM Series Pneumatic Actuators & True Union Ball Valves
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Ball Valve Operator - Model 822 - Compact Automation
Specs
Valve Motion Rotary
Operation OnOff
Actuator Torque 350 In-lbs (404 kg-cm)
View Details
Plastic Pneumatic Actuators, Series 79P/PA -  - Asahi/America, Inc.
Specs
Actuator Type Rack and Pinion
View Details
Pneumatic Valve Actuator - F Series - Assured Automation
Specs
Valve Motion Rotary
Actuator Torque ? to 40000 In-lbs (? to 46122 kg-cm)
Full Range of Rotary Motion 90°
View Details
Pilot Actuator for SAV Valve - PAV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Motion Linear
Operation OnOff
Control Signal Input Pressure
View Details