Microsonic Inc. Ultrasonic sensor microsonic crm+600/IU/TC/E crm+600/IU/TC/E

Description
The crm+600/IU/TC/E M30 cylindrical ultrasonic sensor from microsonic with a transducer frequency of 200 kHz and an analog output (4-20 mA/0-10 V) has an operating range of 600-6000 mm. The stainless steel housing, its high chemical resistance and protection rating IP67 make use of the ultrasonic sensor crm+600/IU/TC/E with echo propagation time measurement possible in many industrial areas. Areas of application are for example, the positioning of products or the presence detection of objects. The connection is made via an M12 connector.
Description
The crm+600/IU/TC/E M30 cylindrical ultrasonic sensor from microsonic with a transducer frequency of 200 kHz and an analog output (4-20 mA/0-10 V) has an operating range of 600-6000 mm. The stainless steel housing, its high chemical resistance and protection rating IP67 make use of the ultrasonic sensor crm+600/IU/TC/E with echo propagation time measurement possible in many industrial areas. Areas of application are for example, the positioning of products or the presence detection of objects. The connection is made via an M12 connector.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor microsonic crm+600/IU/TC/E -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor microsonic crm+600/IU/TC/E
Ultrasonic sensor microsonic crm+600/IU/TC/E
The crm+600/IU/TC/E M30 cylindrical ultrasonic sensor from microsonic with a transducer frequency of 200 kHz and an analog output (4-20 mA/0-10 V) has an operating range of 600-6000 mm. The stainless steel housing, its high chemical resistance and protection rating IP67 make use of the ultrasonic sensor crm+600/IU/TC/E with echo propagation time measurement possible in many industrial areas. Areas of application are for example, the positioning of products or the presence detection of objects. The connection is made via an M12 connector.

The crm+600/IU/TC/E M30 cylindrical ultrasonic sensor from microsonic with a transducer frequency of 200 kHz and an analog output (4-20 mA/0-10 V) has an operating range of 600-6000 mm. The stainless steel housing, its high chemical resistance and protection rating IP67 make use of the ultrasonic sensor crm+600/IU/TC/E with echo propagation time measurement possible in many industrial areas. Areas of application are for example, the positioning of products or the presence detection of objects. The connection is made via an M12 connector.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor microsonic crm+600/IU/TC/E
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 23.62 to 0.2362 inch (600 to 6 mm)
Sampling Frequency 0.0800 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
 - 9094203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 3.94 inch (100 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Photo IC for encoder - S4506 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details