Microsonic Inc. Ultrasonic sensor microsonic mic+600/DD/TC mic+600/DD/TC

Description
The mic+600/DD/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 80 kHz and a PNP switching output that is programmable as NC or NO, has an operating range of 600-6,000 mm. By means of the digital display and the numeric configuration via TouchControl, and the easy teach-in setting of the detect point, the mic+600/DD/TC ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.
Datasheet
Description
The mic+600/DD/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 80 kHz and a PNP switching output that is programmable as NC or NO, has an operating range of 600-6,000 mm. By means of the digital display and the numeric configuration via TouchControl, and the easy teach-in setting of the detect point, the mic+600/DD/TC ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor microsonic mic+600/DD/TC -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor microsonic mic+600/DD/TC
Ultrasonic sensor microsonic mic+600/DD/TC
The mic+600/DD/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 80 kHz and a PNP switching output that is programmable as NC or NO, has an operating range of 600-6,000 mm. By means of the digital display and the numeric configuration via TouchControl, and the easy teach-in setting of the detect point, the mic+600/DD/TC ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.

The mic+600/DD/TC M30 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 80 kHz and a PNP switching output that is programmable as NC or NO, has an operating range of 600-6,000 mm. By means of the digital display and the numeric configuration via TouchControl, and the easy teach-in setting of the detect point, the mic+600/DD/TC ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor microsonic mic+600/DD/TC
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 23.62 to 0.2362 inch (600 to 6 mm)
Sampling Frequency 0.0800 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR2 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
View Details
Standard Miniature Eddy Current Sensor - eddyNCDT ES-S04-C-CAx - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder; Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.0157 inch (0.4000 mm)
View Details
Displacement Sensor-Sensor Head - HPS-CFL010 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0492 inch (1.25 mm)
Repeatability 0.0098 mils (0.2500 µm)
View Details
 - A1324LUALC-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details