Microsonic Inc. Ultrasonic sensor microsonic pico+15/WK/I pico+15/WK/I

Description
The pico+15/WK/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and an analog output of 4-20 mA, has an operating range of 25-150 mm. Rising/falling analog characteristics and NO/NC can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+15/WK/I ultrasonic sensor possible in many industrial areas such as for positioning of products and presence detection of objects.
Description
The pico+15/WK/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and an analog output of 4-20 mA, has an operating range of 25-150 mm. Rising/falling analog characteristics and NO/NC can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+15/WK/I ultrasonic sensor possible in many industrial areas such as for positioning of products and presence detection of objects.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor microsonic pico+15/WK/I -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor microsonic pico+15/WK/I
Ultrasonic sensor microsonic pico+15/WK/I
The pico+15/WK/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and an analog output of 4-20 mA, has an operating range of 25-150 mm. Rising/falling analog characteristics and NO/NC can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+15/WK/I ultrasonic sensor possible in many industrial areas such as for positioning of products and presence detection of objects.

The pico+15/WK/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and an analog output of 4-20 mA, has an operating range of 25-150 mm. Rising/falling analog characteristics and NO/NC can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+15/WK/I ultrasonic sensor possible in many industrial areas such as for positioning of products and presence detection of objects.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor microsonic pico+15/WK/I
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.9843 to 5.91 inch (25 to 150 mm)
Sampling Frequency 0.3800 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Displacement Sensor - X-GMPS-1M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Resolution 1.00E-3 mm (3.94E-5 inches)
Operating Temperature 14 to 158 F (-10 to 70 C)
Interface Serial
View Details
Tooth Detecting Speed Sensor Sip-4; Hall Effect Type Allegro Microsystems - 07X1275 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
View Details
DCV Series Isolated 0 to 10V Output Displacement Transducer - DCV050U - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 1.97 inch (50 mm)
View Details