Microsonic Inc. Ultrasonic sensor microsonic pico+100/WK/F pico+100/WK/F

Description
The pico+100/WK/F M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and a PNP/NPN switching output that is programmable as NC or NO, has an operating range of 120-1,000 mm. NC/NO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. The special 90° angled head, the high protection rating of IP67 and the M12 connector make use of the pico+100/WK/F ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects, and people detection.
Datasheet
Description
The pico+100/WK/F M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and a PNP/NPN switching output that is programmable as NC or NO, has an operating range of 120-1,000 mm. NC/NO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. The special 90° angled head, the high protection rating of IP67 and the M12 connector make use of the pico+100/WK/F ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects, and people detection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor microsonic pico+100/WK/F -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor microsonic pico+100/WK/F
Ultrasonic sensor microsonic pico+100/WK/F
The pico+100/WK/F M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and a PNP/NPN switching output that is programmable as NC or NO, has an operating range of 120-1,000 mm. NC/NO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. The special 90° angled head, the high protection rating of IP67 and the M12 connector make use of the pico+100/WK/F ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects, and people detection.

The pico+100/WK/F M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and a PNP/NPN switching output that is programmable as NC or NO, has an operating range of 120-1,000 mm. NC/NO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. The special 90° angled head, the high protection rating of IP67 and the M12 connector make use of the pico+100/WK/F ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects, and people detection.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor microsonic pico+100/WK/F
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 4.72 to 39.37 inch (120 to 1000 mm)
Sampling Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Compact Eddy Current Measuring System - eddyNCDT DT3005-U3-A-C1 - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.1181 inch (3 mm)
View Details