Microsonic Inc. Ultrasonic sensor microsonic pico+35/U pico+35/U

Description
The pico+35/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 400 kHz and an analog output of 0-10 V, has an operating range of 65-350 mm. Rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+35/U ultrasonic sensor possible in many industrial areas such as for positioning of products and presence detection of objects.
Description
The pico+35/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 400 kHz and an analog output of 0-10 V, has an operating range of 65-350 mm. Rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+35/U ultrasonic sensor possible in many industrial areas such as for positioning of products and presence detection of objects.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor microsonic pico+35/U -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor microsonic pico+35/U
Ultrasonic sensor microsonic pico+35/U
The pico+35/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 400 kHz and an analog output of 0-10 V, has an operating range of 65-350 mm. Rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+35/U ultrasonic sensor possible in many industrial areas such as for positioning of products and presence detection of objects.

The pico+35/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 400 kHz and an analog output of 0-10 V, has an operating range of 65-350 mm. Rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+35/U ultrasonic sensor possible in many industrial areas such as for positioning of products and presence detection of objects.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor microsonic pico+35/U
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 2.56 to 13.78 inch (65 to 350 mm)
Sampling Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0522 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details