Microsonic Inc. Ultrasonic sensor microsonic lcs+600/IU lcs+600/IU

Description
The lcs+600/IU square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 80kHz and an analog output of 4-20 mA/0-10 V, has an operating range of 600-6,000 mm. By using the programming buttons, the lcs+600/IU ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.
Description
The lcs+600/IU square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 80kHz and an analog output of 4-20 mA/0-10 V, has an operating range of 600-6,000 mm. By using the programming buttons, the lcs+600/IU ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor microsonic lcs+600/IU -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor microsonic lcs+600/IU
Ultrasonic sensor microsonic lcs+600/IU
The lcs+600/IU square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 80kHz and an analog output of 4-20 mA/0-10 V, has an operating range of 600-6,000 mm. By using the programming buttons, the lcs+600/IU ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.

The lcs+600/IU square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 80kHz and an analog output of 4-20 mA/0-10 V, has an operating range of 600-6,000 mm. By using the programming buttons, the lcs+600/IU ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor microsonic lcs+600/IU
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 23.62 to 0.2362 inch (600 to 6 mm)
Sampling Frequency 0.0800 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Special Eddy Current Sensor - eddyNCDT EU8 - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.3150 inch (8 mm)
View Details
ToF Ranging Sensor - HPS-167U - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Sensor Technology Time of Flight Optical Position Sensor
Operating Temperature 14 to 131 F (-10 to 55 C)
Height 1.04 inch (26.5 mm)
View Details
 - APS12230LLHALT - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details