Microsonic Inc. Ultrasonic sensor microsonic pico+100/WK/I pico+100/WK/I

Description
The pico+100/WK//I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analog output of 4-20 mA, has an operating range of 120-1,000 mm. NCC/NCO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. The special 90° angled head, the high protection rating of IP67 and the M12 connector make use of the pico+100/WK/I ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects, height and width measurements, loop control, and level control.
Datasheet
Description
The pico+100/WK//I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analog output of 4-20 mA, has an operating range of 120-1,000 mm. NCC/NCO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. The special 90° angled head, the high protection rating of IP67 and the M12 connector make use of the pico+100/WK/I ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects, height and width measurements, loop control, and level control.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor microsonic pico+100/WK/I -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor microsonic pico+100/WK/I
Ultrasonic sensor microsonic pico+100/WK/I
The pico+100/WK//I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analog output of 4-20 mA, has an operating range of 120-1,000 mm. NCC/NCO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. The special 90° angled head, the high protection rating of IP67 and the M12 connector make use of the pico+100/WK/I ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects, height and width measurements, loop control, and level control.

The pico+100/WK//I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analog output of 4-20 mA, has an operating range of 120-1,000 mm. NCC/NCO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. The special 90° angled head, the high protection rating of IP67 and the M12 connector make use of the pico+100/WK/I ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects, height and width measurements, loop control, and level control.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor microsonic pico+100/WK/I
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 4.72 to 39.37 inch (120 to 1000 mm)
Sampling Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Rod Series with Return Spring - FTI Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 inch (10 mm)
Output Current
View Details
linear-sensors - LD0-CAA1B-1213-2P60-5RW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical
Measurement Range 74.8 inch (1900 mm)
View Details
Spring  Linear Encoder - LE/S - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Sensor Technology Linear Encoder
Body Shape Rectangular
Measurement Range 0.4724 to 0.9843 inch (12 to 25 mm)
View Details