The zws-15/CU/QS square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz, has an operating range of 20-150 mm. By means of the simple teach-in setting of the switchpoint via push-button, the zws-15/CU/QS ultrasonic sensor can be easily put into operation. The 0.056 mm resolution ensures the highest precision. Its high protection rating of IP67 and the 4-pole M8 connector make use of the zws-15/CU/QS ultrasonic sensor possible in many industrial areas such as for positioning products and presence detection of objects.
| Automation24, Inc. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Name | Ultrasonic sensor microsonic zws-15/CU/QS |
| Sensor Technology | Ultrasonice Linear Position Sensor/Switch |
| Body Shape | Rectangular |
| Measurement Range | 0.7874 to 5.91 inch (20 to 150 mm) |
| Sampling Frequency | 0.3800 kHz |
| Operating Temperature | -13 to 158 F (-25 to 70 C) |