Microsonic Inc. Ultrasonic sensor microsonic crm+25/IU/TC/E crm+25/IU/TC/E

Description
The crm+25/IU/TC/E M30 cylindrical ultrasonic sensor from microsonic with a transducer frequency of 320 kHz and an analog output (4-20 mA/0-10 V) has an operating range of 30-250 mm. The stainless steel housing, its high chemical resistance and protection rating IP67 make use of the ultrasonic sensor crm+25/IU/TC/E with echo propagation time measurement possible in many industrial areas. Areas of application are for example, the positioning of products or the presence detection of objects. The connection is made via an M12 connector.
Description
The crm+25/IU/TC/E M30 cylindrical ultrasonic sensor from microsonic with a transducer frequency of 320 kHz and an analog output (4-20 mA/0-10 V) has an operating range of 30-250 mm. The stainless steel housing, its high chemical resistance and protection rating IP67 make use of the ultrasonic sensor crm+25/IU/TC/E with echo propagation time measurement possible in many industrial areas. Areas of application are for example, the positioning of products or the presence detection of objects. The connection is made via an M12 connector.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor microsonic crm+25/IU/TC/E -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor microsonic crm+25/IU/TC/E
Ultrasonic sensor microsonic crm+25/IU/TC/E
The crm+25/IU/TC/E M30 cylindrical ultrasonic sensor from microsonic with a transducer frequency of 320 kHz and an analog output (4-20 mA/0-10 V) has an operating range of 30-250 mm. The stainless steel housing, its high chemical resistance and protection rating IP67 make use of the ultrasonic sensor crm+25/IU/TC/E with echo propagation time measurement possible in many industrial areas. Areas of application are for example, the positioning of products or the presence detection of objects. The connection is made via an M12 connector.

The crm+25/IU/TC/E M30 cylindrical ultrasonic sensor from microsonic with a transducer frequency of 320 kHz and an analog output (4-20 mA/0-10 V) has an operating range of 30-250 mm. The stainless steel housing, its high chemical resistance and protection rating IP67 make use of the ultrasonic sensor crm+25/IU/TC/E with echo propagation time measurement possible in many industrial areas. Areas of application are for example, the positioning of products or the presence detection of objects. The connection is made via an M12 connector.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor microsonic crm+25/IU/TC/E
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 1.18 to 9.84 inch (30 to 250 mm)
Sampling Frequency 0.3200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 03560390-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details