Microsonic Inc. Ultrasonic sensor microsonic pico+15/I pico+15/I

Description
The pico+15/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and an analog output of 4-20 mA, has an operating range of 25-250 mm. Rising/falling analog characteristics and NO/NC can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+15/I ultrasonic sensor possible in many industrial areas such as for positioning of products and presence detection of objects.
Description
The pico+15/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and an analog output of 4-20 mA, has an operating range of 25-250 mm. Rising/falling analog characteristics and NO/NC can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+15/I ultrasonic sensor possible in many industrial areas such as for positioning of products and presence detection of objects.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor microsonic pico+15/I -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor microsonic pico+15/I
Ultrasonic sensor microsonic pico+15/I
The pico+15/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and an analog output of 4-20 mA, has an operating range of 25-250 mm. Rising/falling analog characteristics and NO/NC can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+15/I ultrasonic sensor possible in many industrial areas such as for positioning of products and presence detection of objects.

The pico+15/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 380 kHz and an analog output of 4-20 mA, has an operating range of 25-250 mm. Rising/falling analog characteristics and NO/NC can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+15/I ultrasonic sensor possible in many industrial areas such as for positioning of products and presence detection of objects.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor microsonic pico+15/I
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.9843 to 5.91 inch (25 to 150 mm)
Sampling Frequency 0.3800 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
String Potentiometers - 04-0760-0551 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Linear Rod Series with Return Spring - KL Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 1.97 inch (10 to 50 mm)
Output Voltage
View Details