Microsonic Inc. Ultrasonic sensor microsonic lcs+340/DD lcs+340/DD

Description
The lcs+340/DD square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 120 kHz and 2 PNP switching outputs which are programmable as NCC or NOC, has an operating range of 350-3,400 mm. By using the programming button, the lcs+340/DD ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.
Description
The lcs+340/DD square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 120 kHz and 2 PNP switching outputs which are programmable as NCC or NOC, has an operating range of 350-3,400 mm. By using the programming button, the lcs+340/DD ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor microsonic lcs+340/DD -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor microsonic lcs+340/DD
Ultrasonic sensor microsonic lcs+340/DD
The lcs+340/DD square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 120 kHz and 2 PNP switching outputs which are programmable as NCC or NOC, has an operating range of 350-3,400 mm. By using the programming button, the lcs+340/DD ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.

The lcs+340/DD square-shaped ultrasonic sensor from microsonic, with a transducer frequency of 120 kHz and 2 PNP switching outputs which are programmable as NCC or NOC, has an operating range of 350-3,400 mm. By using the programming button, the lcs+340/DD ultrasonic sensor can easily be put into operation. Its high protection rating of IP67 and the M12 connector make use in many industrial areas possible such as for positioning of products, presence detection of objects, and people detection.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor microsonic lcs+340/DD
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 13.78 to 134 inch (350 to 3400 mm)
Sampling Frequency 0.1200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Quadrant Cell Photoreceiver, Silicon, 190-1050 nm, 8-32/M4 Thread - 2901 - Newport MKS
Specs
Sensor Technology Optical Triangulation Position Sensor
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Chromatic Confocal Displacement Sensor-Sensor Head - HPS-CFL030 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.1260 inch (3.2 mm)
Repeatability 0.0079 mils (0.2000 µm)
View Details