Microsonic Inc. Ultrasonic sensor microsonic crm+35/IU/TC/E crm+35/IU/TC/E

Description
The crm+35/IU/TC/E M30 cylindrical ultrasonic sensor from microsonic with a transducer frequency of 360 kHz and an analog output (4-20 mA/0-10 V) has an operating range of 85-350 mm. The stainless steel housing, its high chemical resistance and protection rating IP67 make use of the ultrasonic sensor crm+35/IU/TC/E with echo propagation time measurement possible in many industrial areas. Areas of application are for example, the positioning of products or the presence detection of objects. The connection is made via an M12 connector.
Description
The crm+35/IU/TC/E M30 cylindrical ultrasonic sensor from microsonic with a transducer frequency of 360 kHz and an analog output (4-20 mA/0-10 V) has an operating range of 85-350 mm. The stainless steel housing, its high chemical resistance and protection rating IP67 make use of the ultrasonic sensor crm+35/IU/TC/E with echo propagation time measurement possible in many industrial areas. Areas of application are for example, the positioning of products or the presence detection of objects. The connection is made via an M12 connector.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor microsonic crm+35/IU/TC/E -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor microsonic crm+35/IU/TC/E
Ultrasonic sensor microsonic crm+35/IU/TC/E
The crm+35/IU/TC/E M30 cylindrical ultrasonic sensor from microsonic with a transducer frequency of 360 kHz and an analog output (4-20 mA/0-10 V) has an operating range of 85-350 mm. The stainless steel housing, its high chemical resistance and protection rating IP67 make use of the ultrasonic sensor crm+35/IU/TC/E with echo propagation time measurement possible in many industrial areas. Areas of application are for example, the positioning of products or the presence detection of objects. The connection is made via an M12 connector.

The crm+35/IU/TC/E M30 cylindrical ultrasonic sensor from microsonic with a transducer frequency of 360 kHz and an analog output (4-20 mA/0-10 V) has an operating range of 85-350 mm. The stainless steel housing, its high chemical resistance and protection rating IP67 make use of the ultrasonic sensor crm+35/IU/TC/E with echo propagation time measurement possible in many industrial areas. Areas of application are for example, the positioning of products or the presence detection of objects. The connection is made via an M12 connector.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor microsonic crm+35/IU/TC/E
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 3.35 to 13.78 inch (85 to 350 mm)
Sampling Frequency 0.3600 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Optical Beam Position Detector, 9-mm sensor - CONEX-PSD9 - Newport MKS
Specs
Sensor Technology Optical Triangulation Position Sensor
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
ToF Ranging Sensor - HPS-167-L - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
View Details