Microsonic Inc. Ultrasonic sensor microsonic pico+100/WK/U pico+100/WK/U

Description
The pico+100/WK/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analogue output of 0-10 V, has an operating range of 120-1,000 mm. Rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. The special 90° angled head, the high protection rating IP67 and the M12 connector make use of the pico+100/WK/U ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects, height and width measurements, loop control, and level control.
Datasheet
Description
The pico+100/WK/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analogue output of 0-10 V, has an operating range of 120-1,000 mm. Rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. The special 90° angled head, the high protection rating IP67 and the M12 connector make use of the pico+100/WK/U ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects, height and width measurements, loop control, and level control.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor microsonic pico+100/WK/U -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor microsonic pico+100/WK/U
Ultrasonic sensor microsonic pico+100/WK/U
The pico+100/WK/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analogue output of 0-10 V, has an operating range of 120-1,000 mm. Rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. The special 90° angled head, the high protection rating IP67 and the M12 connector make use of the pico+100/WK/U ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects, height and width measurements, loop control, and level control.

The pico+100/WK/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and an analogue output of 0-10 V, has an operating range of 120-1,000 mm. Rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. The special 90° angled head, the high protection rating IP67 and the M12 connector make use of the pico+100/WK/U ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects, height and width measurements, loop control, and level control.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor microsonic pico+100/WK/U
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 4.72 to 39.37 inch (120 to 1000 mm)
Sampling Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Robust miniature draw-wire sensors - wireSENSOR WDS-50-MPM - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 1.97 inch (50 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Displacement Sensor-Sensor Head - HPS-CFL007 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0315 inch (0.8000 mm)
Repeatability 0.0157 mils (0.4000 µm)
View Details
Sensor, Hall Effect Latch, 2-Wire, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems - 67T0331 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
View Details