Microsonic Inc. Ultrasonic sensor microsonic pico+100/F pico+100/F

Description
The pico+100/F M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and a PNP/NPN switching output that is programmable as NCC or NOC, has an operating range of 120-1,000 mm. NC/NO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+100/F ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects, and people detection.
Datasheet
Description
The pico+100/F M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and a PNP/NPN switching output that is programmable as NCC or NOC, has an operating range of 120-1,000 mm. NC/NO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+100/F ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects, and people detection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor microsonic pico+100/F -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor microsonic pico+100/F
Ultrasonic sensor microsonic pico+100/F
The pico+100/F M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and a PNP/NPN switching output that is programmable as NCC or NOC, has an operating range of 120-1,000 mm. NC/NO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+100/F ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects, and people detection.

The pico+100/F M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 200 kHz and a PNP/NPN switching output that is programmable as NCC or NOC, has an operating range of 120-1,000 mm. NC/NO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in process. Its high protection rating of IP67 and the M12 connector make use of the pico+100/F ultrasonic sensor possible in many industrial areas such as for positioning of products, presence detection of objects, and people detection.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Linear Position Sensors
Product Name Ultrasonic sensor microsonic pico+100/F
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 4.72 to 39.37 inch (120 to 1000 mm)
Sampling Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR2 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
View Details
The new class of high-performance laser sensors - optoNCDT ILD5500-50 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 1.97 inch (50 mm)
View Details
ToF Ranging Sensor - HPS-167 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Sensor Technology Time of Flight Optical Position Sensor
Operating Temperature 14 to 131 F (-10 to 55 C)
Height 0.8465 inch (21.5 mm)
View Details
Angle, Linear Position Measuring - 620-A33023LLEATR-300DKR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details